EN
  • EN
  • DE

ADSP-2186NKST-320

Part No ADSP-2186NKST-320
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 40kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.80V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADSP-2186N
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 559543-ADSP-2186NKST-320
Ultra Librarian 3D Model Ultra Librarian ADSP-2186NKST-320 CAD Model

Description

Analog Devices ADSP-2186NKST-320 DSP Microprocessor

The ADSP-2186NKST-320 is a high-performance digital signal processing (DSP) microprocessor from Analog Devices Inc., designed to meet the demanding requirements of signal processing applications. This DSP is part of the ADSP-218x family, known for their exceptional processing power and efficiency, making them ideal for a wide range of applications including audio processing, telecommunications, and industrial control systems.

Key Features

  • Clock Speed: The ADSP-2186NKST-320 operates at a clock speed of 320 MHz, providing the computational power needed to handle complex algorithms and high-speed signal processing tasks.
  • Architecture: It features a 16-bit fixed-point architecture that offers precision and performance, making it suitable for applications that require fast and accurate calculations.
  • On-Chip Memory: Equipped with on-chip memory, this DSP allows for efficient data management and quick access to instructions and operands.
  • I/O Peripherals: A variety of integrated peripherals support flexible interfacing options, enabling the DSP to communicate with other devices in a system with ease.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-2186NKST-320 is optimized to deliver high performance while minimizing power consumption.

Applications

The ADSP-2186NKST-320 is versatile and can be used in multiple applications. Some of its common applications include:

  • Advanced audio and speech processing
  • Wireless and wired communication systems
  • Medical imaging systems
  • Industrial process control and automation
  • Instrumentation and measurement equipment

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The ADSP-2186NKST-320 is backed by Analog Devices' robust technical support and extensive documentation, ensuring that developers have the resources they need to implement the DSP effectively in their projects.

With its powerful features and flexible application range, the ADSP-2186NKST-320 from Analog Devices Inc. represents a dependable and efficient solution for high-performance signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess