EN
  • EN
  • DE

ADSP-2186MKCAZ-300

Part No ADSP-2186MKCAZ-300
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 144MBGA /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 75MHz
Non-Volatile Memory External
On-Chip RAM 40kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Supplier Device Package 144-MiniBGA (10x10)
Base Product Number ADSP-2186
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-ADSP-2186MKCAZ-300-AD,ANAANAADSP-2186MKCAZ-300
Standard Package 1
Win Source Part Number 1032774-ADSP-2186MKCAZ-300
Ultra Librarian 3D Model Ultra Librarian ADSP-2186MKCAZ-300 CAD Model

Description

The ADSP-2186MKCAZ-300 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This powerful and versatile chip is designed to handle complex numerical operations at high speeds, making it an ideal choice for a wide range of applications, including audio processing, telecommunications, industrial control, and automotive systems.

Key Features

  • High-Speed Processing: With a core frequency of 300MHz, the ADSP-2186MKCAZ-300 provides fast and efficient data processing capabilities for demanding applications.
  • Integrated Peripherals: This DSP includes a variety of on-chip peripherals, such as serial ports, parallel ports, and timers, which facilitate easy integration into system designs.
  • Large On-Chip Memory: Equipped with ample on-chip memory, the ADSP-2186MKCAZ-300 reduces the need for external memory components, simplifying design and reducing system costs.
  • Flexible Interface Options: The device supports multiple interface standards, allowing for versatile connectivity with other components in a system.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSP-2186MKCAZ-300 is suitable for applications where power conservation is critical.
  • Robust Instruction Set: The processor features a rich instruction set optimized for DSP operations, enabling the execution of complex algorithms with minimal cycle counts.

Applications

The ADSP-2186MKCAZ-300 is used in a variety of applications that require high-speed signal processing, such as:

  • Audio and speech signal processing
  • Wireless and wired communications
  • Image and video processing
  • Instrumentation and measurement systems
  • Automotive electronics
  • Industrial automation and control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The ADSP-2186MKCAZ-300 is built to meet high standards, ensuring stable and reliable performance in a variety of environmental conditions. Whether for commercial, industrial, or automotive applications, this DSP is engineered to deliver consistent results over its operational lifespan.

For more information about the ADSP-2186MKCAZ-300, including detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess