EN
  • EN
  • DE

ADSP-2186LKST-133

Part No ADSP-2186LKST-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 33.3MHz
Non-Volatile Memory External
On-Chip RAM 40kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADSP-2186L
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 559541-ADSP-2186LKST-133
Ultra Librarian 3D Model Ultra Librarian ADSP-2186LKST-133 CAD Model

Description

Product Overview: ADSP-2186LKST-133

The ADSP-2186LKST-133 is a high-performance digital signal processor (DSP) from Analog Devices Inc. (ADI), a renowned leader in the semiconductor industry. This DSP is part of the ADSP-218x family, known for its exceptional processing capabilities and integration features that cater to a wide range of applications, including audio processing, telecommunications, and industrial control systems.

Key Features

  • High-Speed Processing: With a core processing speed of 133 MHz, the ADSP-2186LKST-133 delivers rapid data handling and computational abilities, enabling efficient real-time signal processing.
  • On-Chip Memory: It comes equipped with integrated static RAM and ROM, facilitating quick access to data and program instructions, which is critical for high-speed signal processing tasks.
  • Flexible Peripheral Options: The DSP features a variety of peripheral interfaces, including serial ports, parallel ports, and timer/counters, offering versatility in system design and connectivity.
  • Energy Efficient: Designed with power efficiency in mind, the ADSP-2186LKST-133 is suitable for applications where power consumption is a critical concern.

Performance and Integration

The ADSP-2186LKST-133 stands out for its ease of integration into various system architectures, thanks to its comprehensive instruction set and modular design. The processor supports a wide range of instruction types, including arithmetic, logic, and data transfer operations, which are essential for complex digital signal processing tasks.

Applications

This DSP is ideal for applications that require high-speed deterministic processing. It is commonly used in:

  • Audio and speech processing
  • Telecommunications, such as modems and network infrastructure
  • Automotive systems
  • Industrial control and robotics
  • Medical imaging systems

Product Details

Manufacturer: Analog Devices Inc.
Part Number: ADSP-2186LKST-133
Category: Integrated Circuits (ICs), Embedded - DSP (Digital Signal Processors)
Packaging: Tray
RoHS: Compliant

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2435 $72.7305
6+ $19.8926 $119.3556
9+ $19.2712 $173.4408
13+ $18.6498 $242.4474
17+ $18.0272 $306.4624
22+ $16.1631 $355.5882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess