EN
  • EN
  • DE

CB018D0272JBA

Part No CB018D0272JBA
Manufacturer AVX Corp/Kyocera Corp
Catalog Film Capacitors
Description CAP FILM / Film Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr AVX Corp/Kyocera Corp
Series *
Package Tape & Reel
Product Status Active
Standard Package 3,500 pcs
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8532.25.0010
Win Source Part Number 914788-CB018D0272JBA
Ultra Librarian 3D Model Ultra Librarian CB018D0272JBA CAD Model

Description

The 914788-CB018D0272JBA is a film capacitor manufactured by AVX Corp/Kyocera Corp.

  • Category: Capacitors - Film Capacitors
  • Package: Tape & Reel
  • Standard Package: 3,500 pieces
  • MSL Level: 2A
  • HTSUS Code: 8532.25.0010
  • Product Status: Active

You May Also Be Interested in

Rubycon
CAP FILM 4.7UF 10% 35VDC 1812
Lowest to $0.7753
Rubycon
CAP FILM 0.047UF 20% 50VDC 0805
Need more? Email Us
Rubycon
CAP FILM 15UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.15UF 20% 16VDC 0805
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 63VDC 0805
Need more? Email Us
Rubycon
CAP FILM 4700PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 22UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess