EN
  • EN
  • DE

ADSP-2186KSTZ-115

Part No ADSP-2186KSTZ-115
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 28.8MHz
Non-Volatile Memory External
On-Chip RAM 40kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADSP-2186
Standard Package 14 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A3
HTSUS 8542.31.0001
Win Source Part Number 910974-ADSP-2186KSTZ-115
Ultra Librarian 3D Model Ultra Librarian ADSP-2186KSTZ-115 CAD Model

Description

ADSP-2186KSTZ-115

The ADSP-2186KSTZ-115 is a high-performance digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This DSP is part of the ADSP-218x family, known for its exceptional processing power and efficiency, making it an ideal choice for a wide range of signal processing applications.

With a core frequency of 115 MHz, the ADSP-2186KSTZ-115 provides a balanced combination of processing speed and power efficiency. The device features a 16-bit fixed-point architecture, which allows for precise computations and is especially suitable for audio and video processing, industrial control, and instrumentation applications.

The ADSP-2186KSTZ-115 comes in a 128-pin LQFP (Low Profile Quad Flat Package) that ensures a compact footprint on PCBs (Printed Circuit Boards), making it an excellent choice for space-constrained applications. The device also offers an on-chip memory of 80K words, which includes both program and data RAM, facilitating quick access to frequently used algorithms and data sets.

One of the standout features of the ADSP-2186KSTZ-115 is its integrated peripherals. These include a variety of serial ports, host interface ports, and a parallel peripheral interface, which provide extensive connectivity options and enable the DSP to interface with other devices and systems seamlessly. The DSP also has a dedicated DMA (Direct Memory Access) controller that enhances data throughput and overall system performance by enabling data transfers without CPU intervention.

For developers, Analog Devices Inc. provides a comprehensive set of development tools for the ADSP-2186KSTZ-115, including cross-compilers, emulators, and debuggers, which facilitate the development and debugging of complex signal processing algorithms. The device is also supported by a rich ecosystem of software libraries and example code, which can significantly reduce development time and effort.

In summary, the ADSP-2186KSTZ-115 by Analog Devices Inc. is a robust and versatile DSP solution that offers a blend of performance, integration, and development support, making it a top choice for engineers and designers working on advanced signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7463 $81.4926
3+ $33.4329 $100.2987
5+ $32.3881 $161.9405
7+ $31.3433 $219.4031
9+ $30.2986 $272.6874
12+ $27.1642 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess