EN
  • EN
  • DE

ADSP-2186BST-133

Part No ADSP-2186BST-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 33.3MHz
Non-Volatile Memory External
On-Chip RAM 40kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADSP-2186
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 559535-ADSP-2186BST-133
Ultra Librarian 3D Model Ultra Librarian ADSP-2186BST-133 CAD Model

Description

ADSP-2186BST-133: High-Performance Digital Signal Processor

The ADSP-2186BST-133 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., renowned for its high performance and versatility in processing complex digital signal algorithms. This processor is part of the ADSP-218x family, which is highly respected in the industry for delivering efficient and reliable solutions for a wide array of applications, including audio processing, telecommunications, industrial control, and instrumentation.

Key Features:

  • High Clock Speed: The ADSP-2186BST-133 operates at a clock speed of 133 MHz, providing rapid processing capabilities that are essential for real-time signal processing tasks.
  • On-Chip Memory: It includes integrated on-chip memory, which consists of RAM and ROM, facilitating quick data access and efficient execution of instructions without the need for external memory components.
  • Advanced Instruction Set: The processor features a rich instruction set optimized for digital signal processing, with instructions that support complex mathematical operations, enabling the development of sophisticated signal processing algorithms.
  • Peripheral Support: This DSP offers a range of peripherals, including serial ports, timers, and host interface options, providing flexibility in system design and connectivity.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-2186BST-133 is suitable for applications where power consumption is a critical consideration.

Applications:

The ADSP-2186BST-133 is ideal for applications that require high-speed and accurate digital signal processing. Its capabilities make it an excellent choice for:

  • Audio and speech processing systems
  • Telecommunication infrastructure
  • Medical imaging and diagnostics
  • Industrial control systems
  • Instrumentation and measurement devices

Reliability and Support:

Analog Devices Inc. is committed to providing not only state-of-the-art DSPs but also comprehensive technical support. The ADSP-2186BST-133 is backed by extensive documentation, development tools, and a supportive community of developers and engineers. This ensures that integrating the processor into your project is as seamless as possible, from initial design to final deployment.

With its robust architecture, high-speed performance, and a suite of integrated features, the ADSP-2186BST-133 from Analog Devices Inc. stands out as a superior choice for designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess