EN
  • EN
  • DE

ADSP-2185NKSTZ-320

Part No ADSP-2185NKSTZ-320
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.80V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 077851-ADSP-2185NKSTZ-320
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2185NKSTZ-320 CAD Model

Description

ADSP-2185NKSTZ-320: High-Performance Digital Signal Processor

The ADSP-2185NKSTZ-320 is a state-of-the-art digital signal processor (DSP) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This DSP is part of the ADSP-218x family, known for its exceptional speed, flexibility, and power efficiency, making it an ideal choice for a wide range of signal processing applications.

Key Features:

  • High Clock Speed: The ADSP-2185NKSTZ-320 operates at a high clock speed of 320 MHz, providing ample processing power to handle complex algorithms and tasks efficiently.
  • Optimized Architecture: It features a 16-bit fixed-point architecture that is optimized for high-speed numeric processing, which is essential for audio, video, and control applications.
  • Large On-chip Memory: With integrated on-chip memory, this DSP allows for rapid data access and processing without the need for external memory components, reducing system complexity and cost.
  • Peripheral Support: It includes a variety of peripherals such as serial ports, timers, and a host interface, providing flexibility and ease of integration into various system designs.
  • Low Power Consumption: Designed for power-sensitive applications, the ADSP-2185NKSTZ-320 maintains high performance while minimizing power usage, which is critical for portable and battery-operated devices.

Applications:

The ADSP-2185NKSTZ-320 is versatile and can be used in multiple signal processing applications, including:

  • Telecommunications
  • Audio and video processing
  • Industrial control systems
  • Medical imaging devices
  • Instrumentation and measurement systems

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products. The ADSP-2185NKSTZ-320 is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding environments.

Package and Availability:

The ADSP-2185NKSTZ-320 comes in a 128-lead LQFP (Low Profile Quad Flat Package), which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. For pricing, availability, and additional technical resources, interested parties should contact Analog Devices or an authorized distributor.

Whether you are developing a sophisticated digital audio system, an advanced communication protocol, or a high-precision industrial control, the ADSP-2185NKSTZ-320 by Analog Devices Inc. offers the performance, integration, and reliability required to deliver a superior end product.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5883 $70.5883
2+ $68.3824 $136.7648
3+ $66.1765 $198.5295
4+ $63.9706 $255.8824
6+ $57.3530 $344.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess