EN
  • EN
  • DE

LTC2862HS8-2#PBF

Part No LTC2862HS8-2#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 150 mV
Data Rate 250kbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC2862
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879434-LTC2862HS8-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2862HS8-2#PBF CAD Model

Description

Product Overview: LTC2862HS8-2#PBF from Analog Devices Inc.

The LTC2862HS8-2#PBF is a robust, high-performance transceiver from Analog Devices Inc., part of their extensive line of interface ICs. This particular model is designed to facilitate reliable communication over RS485 and RS422 networks, offering full-duplex and half-duplex options. Housed in an HS8 package, the LTC2862HS8-2#PBF is engineered to withstand harsh industrial environments and is particularly suited for applications requiring long-distance data transmission with high noise immunity.

Key Features

  • High-Speed Operation: The device supports data rates up to 20Mbps, making it ideal for applications that require fast data transfer, such as industrial control systems, HVAC systems, and networked communication devices.
  • Extended Common-Mode Range: It boasts an impressive common-mode range of ±25V, exceeding the industry standard of ±12V. This extended range ensures reliable data communication even in electrically noisy environments or over long cable runs.
  • ESD Protection: The transceiver is equipped with robust electrostatic discharge (ESD) protection, capable of withstanding up to ±15kV Human Body Model (HBM) surges, which safeguards the device from common static electricity mishaps.
  • High Temperature Operation: Designed to operate reliably over a wide temperature range, the LTC2862HS8-2#PBF can function in temperatures from -40°C to 125°C, making it suitable for use in extreme conditions.
  • Fail-Safe Features: The device includes a receiver fail-safe feature that ensures a known state of the receiver output if the inputs are open, shorted, or idle, thus preventing false data transmission.
  • Power Options: It offers multiple low power shutdown modes, which help in reducing power consumption when the device is not actively transmitting or receiving data.

Applications

The LTC2862HS8-2#PBF transceiver is versatile and can be employed in a multitude of applications, including but not limited to:

  • Industrial Field Buses
  • Building Automation and Control Networks
  • Security Systems
  • Networked Communication Equipment
  • Automotive Control Systems

With its combination of speed, reliability, and protection features, the LTC2862HS8-2#PBF from Analog Devices Inc. is an excellent choice for designers looking to implement a robust communication interface in their next project.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8657 $55.4628
9+ $11.3770 $102.3930
14+ $11.0215 $154.3010
19+ $10.6659 $202.6521
25+ $10.3104 $257.7600
33+ $9.2438 $305.0454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess