EN
  • EN
  • DE

ADSP-2183BSTZ-160

Part No ADSP-2183BSTZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Synchronous Serial Port (SSP)
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 128-LQFP
Supplier Device Package 128-TQFP (14x20)
Base Product Number ADSP-2183
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 860497-ADSP-2183BSTZ-160
Ultra Librarian 3D Model Ultra Librarian ADSP-2183BSTZ-160 CAD Model

Description

The ADSP-2183BSTZ-160 is a cutting-edge digital signal processor (DSP) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This processor operates at a core speed of 160 MHz and is a member of the ADSP-218x family, renowned for its exceptional processing power and efficiency in handling complex algorithms and computations.

Key Features:

  • High Clock Speed: With a core frequency of 160 MHz, the ADSP-2183BSTZ-160 offers rapid processing capabilities that are ideal for real-time applications.
  • Advanced Architecture: This DSP employs a 16-bit fixed-point architecture that provides a perfect balance between high performance and power efficiency, making it suitable for a wide array of signal processing tasks.
  • On-Chip Memory: It comes with integrated memory including 80K bytes of on-chip RAM, which enhances performance by reducing external memory access delays.
  • Peripheral Support: The processor is equipped with a variety of peripherals including serial ports, timers, and parallel ports, enabling easy interfacing with other devices and systems.
  • Low Power Consumption: Despite its high performance, the ADSP-2183BSTZ-160 is designed for low power operation, making it suitable for portable and battery-powered applications.

Applications:

The ADSP-2183BSTZ-160 is versatile and can be used in numerous applications such as:

  • Telecommunications: Modems, network infrastructure, and wireless base stations.
  • Audio Processing: Professional audio equipment, musical instruments, and effects processors.
  • Industrial Control: Motor control, instrumentation, and robotics.
  • Automotive Systems: Engine management, infotainment, and driver assistance systems.

Package and Availability:

This DSP is available in a 128-lead LQFP (Low Profile Quad Flat Package) that is designed for space-saving and efficient thermal management. The ADSP-2183BSTZ-160 is suitable for commercial temperature ranges and meets the rigorous standards of industrial performance and reliability.

With its robust feature set and superior performance, the ADSP-2183BSTZ-160 from Analog Devices Inc. is an excellent choice for developers and engineers seeking a high-quality DSP solution for their demanding applications.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6650 $73.9950
6+ $20.2381 $121.4286
9+ $19.6056 $176.4504
13+ $18.9732 $246.6516
16+ $18.3407 $293.4512
22+ $16.4434 $361.7548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 453 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess