EN
  • EN
  • DE

ADSP-2181KSTZ-160

Part No ADSP-2181KSTZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 128TQFP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Synchronous Serial Port (SSP)
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 128-LQFP
Supplier Device Package 128-TQFP (14x20)
Base Product Number ADSP-2181
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A3
HTSUS 8542.31.0001
Other Names 2156-ADSP-2181KSTZ-160-505,ADSP2181KSTZ160
Standard Package 1
Win Source Part Number 1023913-ADSP-2181KSTZ-160
Ultra Librarian 3D Model Ultra Librarian ADSP-2181KSTZ-160 CAD Model

Description

Product Overview: ADSP-2181KSTZ-160 by Analog Devices Inc.

The ADSP-2181KSTZ-160 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This processor is part of the ADSP-218x family, known for its exceptional processing power and versatility. The ADSP-2181KSTZ-160 is designed to meet the demands of complex digital signal processing applications such as audio processing, telecommunications, and industrial control systems.

Key Features

  • High Clock Speed: The ADSP-2181KSTZ-160 operates at a high speed of 160 MHz, allowing for rapid data processing and real-time operation in demanding applications.
  • Integrated Memory: It comes with 16-bit fixed-point DSPs and 80K bytes of on-chip RAM, which provides ample space for code and data storage, thus reducing the need for external memory components.
  • Flexible Peripherals: This DSP includes a variety of peripherals, such as three timer/counters, a serial port, and a host of other I/O options, providing flexibility in system design and integration.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-2181KSTZ-160 is ideal for applications where power consumption is a critical factor.
  • Easy to Program: The processor supports an easy-to-use instruction set and is compatible with the Analog Devices development environment, which simplifies the programming process and reduces time to market.

Applications

The ADSP-2181KSTZ-160 is well-suited for a wide range of applications, including:

  • Professional and consumer audio systems
  • Automotive audio and telematics
  • Telecommunications infrastructure
  • Instrumentation and measurement equipment
  • Industrial control and automation systems

Package and Quality

The ADSP-2181KSTZ-160 is offered in a 128-lead LQFP (Low Profile Quad Flat Package) that provides a compact footprint for space-constrained applications. Analog Devices Inc. is committed to maintaining the highest quality standards, ensuring that this DSP meets rigorous performance and reliability criteria.

In conclusion, the ADSP-2181KSTZ-160 from Analog Devices Inc. is an excellent choice for developers looking for a high-speed, feature-rich DSP that can handle a variety of digital signal processing tasks with ease. Its combination of on-chip resources, peripheral versatility, and energy efficiency makes it a powerful and flexible component for today's advanced electronic systems.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3822 $64.3822
3+ $52.8265 $158.4795
4+ $51.1757 $204.7028
5+ $49.5248 $247.6240
7+ $47.8740 $335.1180
9+ $42.9214 $386.2926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess