The ADSP-2181BST-133 is a cutting-edge digital signal processing (DSP) microprocessor from the renowned manufacturer, Analog Devices Inc. This high-performance component is designed to meet the rigorous demands of complex signal processing tasks in a variety of applications, including telecommunications, audio processing, industrial control systems, and more.
At the heart of the ADSP-2181BST-133 is a powerful 16-bit fixed-point DSP core that operates at a clock speed of 133MHz, providing the computational power necessary to handle high-speed numeric operations with precision and efficiency. The processor is built on Analog Devices' advanced CMOS technology, which ensures low power consumption and high-speed performance.
Key Features:
- High-Speed DSP Core: 16-bit fixed-point architecture with a 133MHz clock speed for fast processing capabilities.
- On-Chip Memory: Integrated with 16K bytes of on-chip RAM, enabling rapid access to data and instructions.
- Peripheral Support: Equipped with a variety of peripherals, including serial ports, parallel ports, and timers, facilitating versatile interfacing options.
- Programmable I/O: Offers programmable input/output options to cater to specific application requirements.
- Power Efficiency: Utilizes low-power CMOS technology, making it suitable for battery-operated and power-sensitive applications.
The ADSP-2181BST-133 is packaged in a 128-lead LQFP (Low Profile Quad Flat Package), ensuring a compact footprint for space-constrained applications. Its robust design and temperature range make it ideal for harsh environments.
With its combination of speed, efficiency, and integrated features, the ADSP-2181BST-133 from Analog Devices Inc. is an excellent choice for developers looking to harness the power of DSP in their next project. Whether you're designing sophisticated audio equipment, advanced communication systems, or precise control applications, this DSP microprocessor delivers the performance and reliability that modern technology demands.