EN
  • EN
  • DE

ADSP-2171KST-133

Part No ADSP-2171KST-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer / DSP Fixed-Point 16bit 33.33MHz 33MIPS 128-Pin TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173514-ADSP-2171KST-133
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2171
Introduction Date September 10, 1996
ECCN 3A991.a.2
Country of Origin Hong Kong
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2171KST-133 CAD Model

Description

The ADSP-2171KST-133 is a high-performance, single-chip microprocessor from Analog Devices Inc. designed for efficient execution of signal processing algorithms. This makes it an ideal choice for a wide range of applications, including audio processing, telecommunications, industrial control systems, and instrumentation.

Key Features:

  • High-Speed Processing: With a core clock speed of 133 MHz, the ADSP-2171KST-133 delivers rapid data processing capabilities essential for real-time signal processing tasks.
  • Integrated Memory: This processor comes with on-chip memory, reducing the need for external memory components and simplifying system design.
  • Flexible Peripheral Options: It includes a variety of peripherals such as serial ports, parallel ports, and timers, offering versatility in interfacing with other components in a system.
  • Energy Efficient: Designed with power efficiency in mind, it operates at low voltage levels, which helps in reducing power consumption for battery-powered and energy-sensitive applications.
  • Advanced Instruction Set: The processor features a rich instruction set optimized for digital signal processing tasks, enabling complex algorithms to be executed effectively.

Technical Specifications:

Parameter Value
Clock Frequency 133 MHz
Operating Temperature -40°C to +85°C
Package / Case Surface-Mount Technology (SMT)
Data Bus Width 16-Bit
Supply Voltage Typical 3.3V

The ADSP-2171KST-133 by Analog Devices Inc. is a robust digital signal processor that combines speed, efficiency, and versatility to meet the demands of modern signal processing applications. Its integration of key features and technical prowess make it a go-to choice for designers looking to develop high-performance systems with stringent processing requirements.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess