EN
  • EN
  • DE

ADSP-2171BST-104

Part No ADSP-2171BST-104
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer / DSP Fixed-Point 16bit 26MHz 26MIPS 128-Pin TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173511-ADSP-2171BST-104
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2171
Introduction Date September 10, 1996
ECCN 3A991.a.2
Country of Origin Hong Kong
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2171BST-104 CAD Model

Description

ADSP-2171BST-104: A High-Performance DSP from Analog Devices Inc.

ADSP-2171BST-104 Product Image

The ADSP-2171BST-104 is a standout digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This processor is part of the ADSP-217x family, which is known for its high performance, low power consumption, and a wide range of integrated features. The ADSP-2171BST-104 is designed to meet the rigorous demands of high-speed signal processing applications across various industries.

With a 40 MHz processing speed, the ADSP-2171BST-104 delivers exceptional performance for applications such as audio processing, telecommunications, and industrial control systems. Its 16-bit fixed-point architecture ensures precise calculations, making it an ideal choice for applications that require accurate numerical processing capabilities.

This processor comes with 16KB of on-chip RAM, providing ample space for critical application code and data storage. The integrated memory helps to minimize system costs and complexity by reducing the need for external memory components. Additionally, the ADSP-2171BST-104 features a host of peripheral options such as serial ports, parallel ports, and timers, which facilitate easy interfacing with other system components and peripherals.

The ADSP-2171BST-104 is designed with power efficiency in mind. Its power-saving features, including a low-power idle mode, make it suitable for battery-operated devices where power conservation is crucial. Its robust design ensures reliable operation in extended temperature ranges, which is critical for industrial and outdoor applications.

In terms of programming, the ADSP-2171BST-104 is supported by an intuitive development environment provided by Analog Devices. This includes a full-featured C compiler, assembly optimizer, and a suite of debugging tools, which streamline the development process and reduce time-to-market for products incorporating this DSP.

Overall, the ADSP-2171BST-104 from Analog Devices Inc. is a powerful solution for developers looking to integrate a robust and efficient DSP into their high-speed signal processing applications. Its combination of performance, integrated features, and development support makes it a top choice in its class.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess