EN
  • EN
  • DE

ADSP-2171BS-104

Part No ADSP-2171BS-104
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 16-BIT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 26MHz
Non-Volatile Memory External
On-Chip RAM 10kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 128-LQFP
Supplier Device Package 128-TQFP (14x20)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 860495-ADSP-2171BS-104
Ultra Librarian 3D Model Ultra Librarian ADSP-2171BS-104 CAD Model

Description

ADSP-2171BS-104 Product Image

Product Overview

The ADSP-2171BS-104 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. Designed to cater to a wide range of applications, this DSP integrates advanced features that enable efficient and rapid processing of complex digital signal algorithms.

Key Features

  • High-Speed Processing: With a core processing speed of 40 MIPS (Million Instructions Per Second), the ADSP-2171BS-104 is built to handle demanding signal processing tasks with ease.
  • On-Chip Memory: It comes equipped with 16K bytes of on-chip RAM, allowing for quick data access and reducing the need for external memory components.
  • Flexible Peripheral Options: This DSP includes a variety of peripherals, such as serial ports, parallel ports, and timer/counters, providing versatile interfacing options with other digital systems.
  • Low Power Consumption: Optimized for power-sensitive applications, the ADSP-2171BS-104 maintains a balance between performance and power efficiency.
  • Easy Integration: The processor is available in a 52-pin MQFP (Metric Quad Flat Pack) package, making it convenient to integrate into a wide range of electronic assemblies.

Applications

The ADSP-2171BS-104 is ideal for applications that require high-speed digital signal processing, including but not limited to:

  • Audio and video processing
  • Telecommunications
  • Instrumentation and control systems
  • Medical imaging
  • Automotive electronics

Technical Specifications

Parameter Value
Core Processor ADSP-21xx
Core Size 16-Bit
Speed 40 MIPS
On-Chip RAM 16K bytes
Package / Case 52-MQFP

For more detailed information, datasheets, and support, visit the Analog Devices Inc. website.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess