EN
  • EN
  • DE

ADSP-21565KSWZ8

Part No ADSP-21565KSWZ8
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 800 MHZ SHARC IN AN LQFP PACKAGE /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Type Fixed/Floating Point
Interface DDR3, DDR3L, I²C, Link Port, QSPI, SPDIF, SPI, SPORT, UART/USART
Clock Rate 800MHz
Non-Volatile Memory OTP (896B)
On-Chip RAM 1.625MB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 120-LQFP Exposed Pad
Supplier Device Package 120-LQFP-EP (14x14)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 505-ADSP-21565KSWZ8,-2735-ADSP-21565KSWZ8
Standard Package 1
Win Source Part Number 1027801-ADSP-21565KSWZ8
Ultra Librarian 3D Model Ultra Librarian ADSP-21565KSWZ8 CAD Model

Description

ADSP-21565KSWZ8 - High-Performance Digital Signal Processor

The ADSP-21565KSWZ8 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide range of high-performance signal processing applications. This DSP is part of the esteemed ADSP-2156x series, which is renowned for its exceptional processing power, low power consumption, and advanced features that enable developers to create sophisticated signal processing systems.

With its optimized architecture, the ADSP-21565KSWZ8 delivers superior performance for audio, video, and communications applications. It is an ideal choice for applications requiring complex numeric calculations, such as 3D graphics, high-fidelity audio processing, multi-channel audio systems, advanced communication systems, and real-time data analysis.

The processor features a flexible and powerful 32-bit SHARC+ core that runs at a high clock speed, providing the computational muscle necessary for demanding signal processing tasks. The core is complemented by a rich set of peripherals and interfaces, including high-speed serial ports, parallel ports, and a range of timers and control registers, which facilitate easy integration into a variety of system designs.

The ADSP-21565KSWZ8 also boasts an advanced memory architecture with ample on-chip memory, reducing the need for external memory components and simplifying system design. This on-chip memory includes both instruction and data caches to enhance performance and throughput.

For developers, the ADSP-21565KSWZ8 is supported by Analog Devices' comprehensive software development tools, which include cross-compilers, debuggers, and emulators. These tools are designed to help streamline the development process, enabling faster time-to-market for products built around this DSP.

In summary, the ADSP-21565KSWZ8 from Analog Devices Inc. is a powerful and versatile digital signal processor that combines high-speed processing capabilities with a rich feature set, making it an excellent choice for a wide array of signal processing applications. Its robust architecture and extensive support infrastructure ensure that it can meet the demands of the most challenging system requirements.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6120 $67.8360
6+ $18.5535 $111.3210
9+ $17.9737 $161.7633
12+ $17.3939 $208.7268
15+ $16.8141 $252.2115
20+ $15.0747 $301.4940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess