EN
  • EN
  • DE

ADSP-21489BSWZ-4B

Part No ADSP-21489BSWZ-4B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Type Floating Point
Interface EBI/EMI, DAI, I2C, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 176-LQFP Exposed Pad
Manufacturer Package 176-LQFP-EP (24x24)
Win Source Part Number 1142207-ADSP-21489BSWZ-4B
Manufacturer Homepage www.analog.com
Family Name ADSP-21489
Introduction Date August 26, 2009
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-21489BSWZ-4B CAD Model

Description

ADSP-21489BSWZ-4B Product Image

The ADSP-21489BSWZ-4B is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer Analog Devices Inc. This advanced DSP is part of the SHARC® processor family that is known for its exceptional computational power and efficiency in processing audio, video, and voice signals. The ADSP-21489BSWZ-4B is designed to cater to the demanding needs of professional audio applications, medical equipment, industrial control systems, and other applications requiring high-speed signal processing capabilities.

Key Features

  • Clock Speed: The device boasts a high clock speed of 400 MHz, enabling rapid data processing and real-time operations.
  • On-Chip Memory: Equipped with 5 MB of integrated on-chip RAM, the ADSP-21489BSWZ-4B ensures smooth data handling without the need for external memory components.
  • Processing Power: With its 32-bit floating-point architecture, this DSP delivers high-precision calculations, crucial for audio processing and other complex algorithms.
  • I/O Processing: The processor features a variety of peripheral interfaces, including SPI, UART, and CAN, for flexible connectivity options.
  • Power Efficiency: The ADSP-21489BSWZ-4B is designed for power-sensitive applications, providing a balance between performance and power consumption.

Applications

The versatility of the ADSP-21489BSWZ-4B makes it ideal for a wide range of applications, including:

  • High-end audio and home theater systems
  • Automotive audio and infotainment systems
  • Professional audio equipment like mixers and synthesizers
  • Medical imaging devices
  • Industrial control and automation systems

Technical Specifications

Parameter Value
Clock Speed 400 MHz
On-Chip RAM 5 MB
Architecture 32-bit floating-point
Peripheral Interfaces SPI, UART, CAN
Package 176-Ld LQFP_EP

The ADSP-21489BSWZ-4B from Analog Devices Inc. represents a blend of performance, efficiency, and versatility, making it an excellent choice for developers and engineers looking to push the boundaries of digital signal processing in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9207 $51.8414
5+ $21.2683 $106.3415
8+ $20.6036 $164.8288
11+ $19.9390 $219.3290
13+ $19.2744 $250.5672
18+ $17.2805 $311.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess