EN
  • EN
  • DE

ADSP-21479BSWZ-2A

Part No ADSP-21479BSWZ-2A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP SHARC 266MHZ LP 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000300-ADSP-21479BSWZ-2A
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors)
Series SHARC®
Package Tray
Type Floating Point
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP Exposed Pad
Supplier Device Package 100-LQFP-EP (14x14)
Ultra Librarian 3D Model Ultra Librarian ADSP-21479BSWZ-2A CAD Model

Description

Analog Devices Inc. ADSP-21479BSWZ-2A Digital Signal Processor

The ADSP-21479BSWZ-2A is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leading name in the semiconductor industry. This DSP is part of the SHARC® processor family, which is renowned for its exceptional computing performance and power efficiency. The ADSP-21479BSWZ-2A is designed to meet the demanding processing requirements of audio, medical, industrial, and automotive applications.

Key Features:

  • Core Performance: The ADSP-21479BSWZ-2A boasts a 32-bit SHARC processor that can run at a core frequency of up to 266 MHz, delivering up to 1596 MFLOPs of performance. This makes it suitable for high-performance signal processing applications.
  • Memory Architecture: It features a large on-chip memory, including 5Mbits of RAM and 4Mbits of ROM, which allows for efficient data and program management without the need for external memory components.
  • I/O Peripherals: The DSP includes a variety of peripherals such as SPI, UART, two synchronous serial ports, and 14 general-purpose I/O pins, making it highly flexible for interfacing with other components in a system.
  • Integrated Audio Support: With its dedicated hardware for audio processing, the ADSP-21479BSWZ-2A is ideal for applications requiring sophisticated audio effects, synthesis, and mixing.
  • Power Management: The device features dynamic power-down options and supports a voltage range of 1.14 V to 1.32 V, minimizing power consumption for energy-sensitive applications.

Applications:

The ADSP-21479BSWZ-2A is versatile and can be used in a wide array of applications. Its robust signal processing capabilities make it an excellent choice for:

  • Professional and consumer audio systems
  • Medical imaging systems
  • Industrial control and automation
  • Automotive audio and navigation systems
  • Instrumentation and measurement equipment

With its combination of performance, integrated features, and power efficiency, the ADSP-21479BSWZ-2A from Analog Devices Inc. stands out as a powerful solution for designers looking to push the boundaries of digital signal processing in their products.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.4549 $68.4549
2+ $56.1681 $112.3362
3+ $54.4129 $163.2387
4+ $52.6576 $210.6304
5+ $50.9024 $254.5120
7+ $45.6366 $319.4562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess