EN
  • EN
  • DE

ADSP-21375KSWZ-2B

Part No ADSP-21375KSWZ-2B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 266MHZ 208-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 266MHz
Non-Volatile Memory ROM (256 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 208-LQFP-EP (28x28)
Win Source Part Number 077849-ADSP-21375KSWZ-2B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21375KSWZ-2B CAD Model

Description

The ADSP-21375KSWZ-2B is a superior digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional performance and versatility in a wide array of signal processing applications. This product is part of the SHARC® processor family, which is well-known for its high computational power and large on-chip memory, making it an ideal choice for audio, automotive, and industrial applications where processing efficiency is critical.

Key Features:

  • High Performance: With a 32-bit/40-bit floating-point processor, the ADSP-21375KSWZ-2B is capable of executing up to 300 MHz, which translates to 1800 MFLOPs of processing power, ensuring smooth and efficient handling of complex algorithms.
  • Large On-Chip Memory: The device comes with 2 MB of on-chip memory, which includes both data and program RAM, minimizing the need for external memory and enabling faster data access.
  • Flexible Peripheral Set: The DSP includes a variety of peripherals such as serial ports, SPI, UART, and a parallel peripheral interface, offering excellent connectivity options for various system requirements.
  • Link Port: An integrated link port enables direct processor-to-processor communication, facilitating efficient data transfer and system expansion without the need for additional hardware.

Applications:

  • Professional and consumer audio systems
  • Automotive audio and navigation systems
  • Industrial control and automation systems
  • Medical imaging equipment
  • Instrumentation and measurement devices

The ADSP-21375KSWZ-2B is designed for optimal performance and ease of use. Its instruction set is optimized for audio processing, which, together with its high-speed processing capabilities, makes it a top choice for developers working on high-end audio applications. Furthermore, the processor's power efficiency and low-latency response make it suitable for real-time applications.

With its robust architecture and powerful feature set, the ADSP-21375KSWZ-2B from Analog Devices Inc. is engineered to meet the demands of the most challenging signal processing tasks, providing a scalable and cost-effective solution for designers and engineers.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3719 $52.1157
8+ $14.2539 $114.0312
11+ $13.8085 $151.8935
15+ $13.3630 $200.4450
20+ $12.9176 $258.3520
26+ $11.5813 $301.1138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess