The 663041-S-80938CNNB-G88T2G is an integrated circuit (IC) from the S-809xxC series, designed for power management and supervision in electronic devices. The 663041-S-80938CNNB-G88T2G is from ABLIC U.S.A. Inc.
- Type: voltage detector type IC
- Output: open drain or open collector output
- Mounting: surface mountable
- Package: SC-82A, SOT-343
- Voltage Monitoring: single voltage
- Reset Timeout: 20ms minimum
- Voltage Threshold: 3.8V
- Reset Functionality: active low
- Operating Temperature: -40°C to 85°C
This IC is suitable for applications requiring active low reset functionality. The operating temperature range is -40°C to 85°C. This product is manufactured by ABLIC U.S.A. Inc. and is not recommended for new designs.