EN
  • EN
  • DE

ADSP-21369BSWZ-2A

Part No ADSP-21369BSWZ-2A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 333MHZ 208-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 333MHz
Non-Volatile Memory ROM (768 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 208-LQFP-EP (28x28)
Win Source Part Number 198826-ADSP-21369BSWZ-2A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21369BSWZ-2A CAD Model

Description

Analog Devices Inc. ADSP-21369BSWZ-2A Product Overview

The ADSP-21369BSWZ-2A from Analog Devices Inc. is a high-performance digital signal processor (DSP) that is part of the SHARC® Processor family, known for its exceptional computational power and audio processing capabilities. This processor is designed to handle complex algorithms for audio, control, and signal processing applications, making it an ideal choice for professional and consumer audio systems, automotive audio and infotainment, industrial control, and other DSP-intensive applications.

With its 32-bit architecture, the ADSP-21369BSWZ-2A offers a maximum core performance of up to 400 MHz, translating to 2400 MFLOPS (million floating-point operations per second). This high level of performance is achieved through a combination of its optimized instruction set and the parallelism of its architecture, which includes multiple computational units and a dual-ported on-chip SRAM.

The processor features a large on-chip memory, including 2 MB of 32-bit wide SRAM, which is beneficial for applications requiring fast and ample storage for real-time data processing. In addition, the ADSP-21369BSWZ-2A supports a variety of external memory interfaces, including DDR2 SDRAMs, allowing for flexible system designs and expanded memory capabilities.

For connectivity, the ADSP-21369BSWZ-2A is equipped with an array of peripherals, such as SPI, UART, two synchronous serial ports (SPORTs), and an 8-channel DMA controller, which facilitate efficient data transfer and communication with other devices in a system. Moreover, the processor's link ports enable direct streaming of data between SHARC processors, enabling scalable designs for complex systems.

The ADSP-21369BSWZ-2A also emphasizes power efficiency, with features like dynamic power-down options and a variety of clock gating functions to reduce power consumption during idle periods, making it suitable for applications where power efficiency is crucial.

This processor is packaged in a 176-lead LQFP (Lead Quad Flat Pack) with exposed pad for enhanced thermal dissipation, ensuring reliable performance even under demanding conditions. The ADSP-21369BSWZ-2A is designed to operate over an industrial temperature range, making it robust and versatile for a wide range of environments.

Overall, the ADSP-21369BSWZ-2A by Analog Devices Inc. is a powerful and efficient solution for developers looking to incorporate advanced DSP capabilities into their applications, with a strong emphasis on audio processing and real-time signal management.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess