EN
  • EN
  • DE

ADSP-21368BBP-2A

Part No ADSP-21368BBP-2A
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description SHARC Processors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142194-ADSP-21368BBP-2A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21368BBP-2A CAD Model

Description

The ADSP-21368BBP-2A is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the semiconductor industry. This processor is part of the SHARC® family, renowned for their exceptional computational power and audio processing capabilities. The ADSP-21368BBP-2A is designed to meet the demanding requirements of a wide range of applications in audio, automotive, and industrial markets.

Key Features

  • High Processing Power: Features a 32-bit/40-bit floating-point architecture that allows for high precision calculations, making it ideal for complex signal processing tasks.
  • Large On-chip Memory: Equipped with 2MB of on-chip memory, which includes both program and data caches, enabling efficient real-time processing.
  • Flexible Peripheral Set: Includes a variety of peripherals such as UART, SPI, SPORT, and CAN interfaces, providing versatile connectivity options for different system requirements.
  • Link Port: Contains a high-speed link port that facilitates multi-processor DSP systems, allowing for scalable performance enhancements.
  • Power Efficiency: Designed with power management features that enable reduced power consumption during operation, making it suitable for power-sensitive applications.

Applications

The ADSP-21368BBP-2A is versatile and can be used in a number of applications such as:

  • Professional and consumer audio systems
  • Automotive audio and infotainment
  • Industrial control systems
  • Medical instrumentation
  • Instrumentation and measurement devices

Technical Specifications

Parameter Value
Clock Speed 333 MHz
Operating Temperature -40°C to +85°C
Package 176-Ld LQFP
Supply Voltage 1.14 V to 1.32 V

With its robust set of features and capabilities, the ADSP-21368BBP-2A from Analog Devices Inc. is an excellent choice for designers seeking a powerful and efficient solution for their DSP needs.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Molex, LLC
FPC Connector
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess