EN
  • EN
  • DE

ADSP-21367KSWZ-2A

Part No ADSP-21367KSWZ-2A
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description SHARC Processors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142193-ADSP-21367KSWZ-2A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21367KSWZ-2A CAD Model

Description

Manufactured by Analog Devices Inc., the ADSP-21367KSWZ-2A is a high-performance, 32-bit digital signal processor (DSP) that is part of the SHARC® Processor family. This DSP is renowned for its exceptional processing power and is designed to support complex algorithms and functions, making it ideal for a wide range of audio, video, and industrial applications.

Key Features:

  • High Performance: With a 32-bit floating-point architecture, the ADSP-21367KSWZ-2A delivers up to 400 MHz performance, which translates to 2400 MFLOPS (million floating-point operations per second). This high level of performance is essential for handling sophisticated signal processing tasks efficiently.
  • Large On-chip Memory: The device includes 5M bits of on-chip RAM, which can be accessed with minimal latency. This on-chip memory is crucial for real-time processing applications where quick data access is paramount.
  • Flexible Peripherals: A variety of peripherals are integrated, including serial ports, parallel ports, and timers, which provide the flexibility needed to interface with a wide range of external devices and systems.
  • Link Port: The inclusion of a link port allows for direct processor-to-processor communication, enabling efficient data transfer and system scalability without using additional external components.

Applications:

The ADSP-21367KSWZ-2A is designed to excel in applications that require high-speed and precise digital signal processing. Some of the typical applications include:

  • Professional and consumer audio systems
  • Home theater systems
  • Automotive audio and infotainment
  • Industrial control systems
  • Medical imaging equipment
  • Instrumentation and measurement systems

Technical Specifications:

Parameter Value
Clock Speed 400 MHz
On-chip Memory 5M bits
Operating Temperature -40°C to +85°C
Package 100-LQFP (Lead Quad Flat Pack)

With its robust set of features and capabilities, the ADSP-21367KSWZ-2A from Analog Devices Inc. is a versatile and powerful DSP solution for developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess