EN
  • EN
  • DE

ADSP-21364BBCZ-1AA

Part No ADSP-21364BBCZ-1AA
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor | IC DSP 32BIT 333MHZ 136CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface DAI, SPI
Clock Rate 333MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 136-LFBGA, CSPBGA
Supplier Device Package 136-CSPBGA (12x12)
Family Part Number ADSP-21364
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142190-ADSP-21364BBCZ-1AA
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21364BBCZ-1AA CAD Model

Description

Analog Devices Inc. ADSP-21364BBCZ-1AA Digital Signal Processor

The ADSP-21364BBCZ-1AA is a high-performance digital signal processor (DSP) from the reputable manufacturer Analog Devices Inc. This advanced DSP is part of the SHARC® processor family that is well-known for its exceptional computational power and efficient data handling. The ADSP-21364 is designed to cater to a wide array of applications, including audio processing, industrial control, medical imaging, and other embedded systems that require intensive signal processing capabilities.

With its 32-bit architecture, the ADSP-21364BBCZ-1AA offers a perfect blend of performance and precision. It operates at a core frequency that provides a balance between processing speed and power consumption, making it an ideal choice for applications that demand high-speed numerical processing while maintaining energy efficiency.

One of the standout features of this DSP is its large on-chip memory, which includes both static random-access memory (SRAM) and read-only memory (ROM). This on-chip memory enhances the system's performance by minimizing the need for external memory components, thereby reducing system complexity and improving data throughput.

The ADSP-21364BBCZ-1AA also supports a variety of I/O options, including serial ports, parallel ports, and link ports, which allow for flexible connectivity with other devices and peripherals. Its integrated host processor interface enables seamless communication with external processors, further expanding its versatility in complex systems.

For developers, Analog Devices Inc. provides extensive support for the ADSP-21364BBCZ-1AA, including development tools, software libraries, and reference designs. This support helps to streamline the development process, from initial prototyping to final product deployment.

Overall, the ADSP-21364BBCZ-1AA from Analog Devices Inc. stands out as a robust and reliable DSP solution that offers the performance needed for demanding signal processing tasks. Its combination of high-speed processing, extensive memory, and flexible connectivity options make it a top choice for engineers and designers looking to create sophisticated and efficient systems.

Product Specifications:

  • Product Category: Digital Signal Processors & Controllers - DSP, DSC
  • Manufacturer: Analog Devices Inc.
  • RoHS: Details
  • Series: SHARC
  • Core: 32-bit
  • Operating Frequency: Specified by the model number
  • On-Chip Memory: Yes
  • I/O Options: Serial ports, parallel ports, link ports
  • Interface Type: Host processor interface
  • Mounting Style: Surface Mount
  • Package / Case: BGA

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.2023 $83.2023
2+ $80.6021 $161.2042
3+ $78.0022 $234.0066
4+ $75.4020 $301.6080
6+ $67.6018 $405.6108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess