EN
  • EN
  • DE

ADSP-21364

Part No ADSP-21364
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description SHARC Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142189-ADSP-21364
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21364 CAD Model

Description

ADSP-21364 DSP Chip

The ADSP-21364 from Analog Devices Inc. is a high-performance digital signal processor (DSP) that combines the power of Analog Devices' SHARC® processor core with an array of advanced features to deliver a versatile and efficient solution for demanding signal processing applications. This processor is part of the SHARC family, which is renowned for its high computational power and large on-chip memory.

The ADSP-21364 offers a 32-bit floating-point processor which is optimized for high-fidelity audio processing, making it an ideal choice for professional and automotive audio, home theater systems, musical instruments, and effects processing. With its 333 MHz core clock speed, it can deliver up to 2 GFLOPs of processing power, enabling real-time audio processing and complex algorithm implementations without compromising performance.

One of the standout features of the ADSP-21364 is its large on-chip memory, including 5 MB of RAM, which allows for efficient data management and storage without the need for external memory components. This integrated memory, along with the processor's Link Port and DMA controllers, facilitates rapid data transfer and streamlined communication with other devices in the system.

The processor also includes a variety of peripherals that enhance its connectivity and usability. These include UART, SPI, SPORT, and two 48-bit timers, which are all useful for interfacing with external devices, managing communication protocols, and keeping precise timing for signal processing tasks.

With its robust instruction set and SIMD (Single Instruction, Multiple Data) capabilities, the ADSP-21364 can execute multiple operations in parallel, significantly improving the throughput for vector-based calculations. Additionally, the processor features a flexible booting mechanism, supporting booting from SPI, parallel flash, or via a host processor, which provides designers with various options for system integration.

Overall, the ADSP-21364 is designed to meet the needs of engineers who require a high-performance DSP that can handle complex signal processing tasks while maintaining efficiency and reliability. Its combination of power, memory, and peripherals makes it a top choice for a wide range of applications in the audio and signal processing domains.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $488.7219 $488.7219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess