EN
  • EN
  • DE

ADG201HSJN

Part No ADG201HSJN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 50 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Single Supply Voltage (V+) 10.8 V to 16.5 V
Dual Supply Voltage(V±) ±13.5 V to 16.5 V
Max Switch Time (Ton,Toff) 75ns, 75ns
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 10pF, 10pF
Max Leakage Current (IS off) 1nA
Crosstalk -86dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-PDIP
Win Source Part Number 077446-ADG201HSJN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG201HSJN CAD Model

Description

Analog Devices ADG201HSJN High-Speed Analog Switch

The ADG201HSJN from Analog Devices Inc. is a monolithic CMOS device comprising four independently selectable switches designed for high-speed and low-power applications. This precision analog switching option is ideal for a multitude of uses, including communication systems, data acquisition, and audio/video signal routing.

Constructed using Analog Devices' advanced IC technologies, the ADG201HSJN offers enhanced performance that features low power dissipation combined with high switching speeds. With a typical switching time of just 175 ns and a low power consumption of 10 μW max at ±15V, the ADG201HSJN is engineered for efficient operation.

The device is characterized by its high signal bandwidth and low charge injection, which ensures minimal distortion in the signal path. The ADG201HSJN boasts a wide analog signal range that extends from ±15V, making it versatile for various signal levels. Additionally, it has a low leakage current over the full operating temperature range, enhancing the integrity of the signal it carries.

With on-resistance typically around 45 ohms and only very slight variation over the analog signal range, the ADG201HSJN ensures a consistent and reliable path for the analog signals it controls. Its latch-up proof construction, due to the dielectric isolation of the CMOS structure, provides a robust solution for complex electronic systems.

The ADG201HSJN comes in a standard 16-pin DIP (Dual In-Line Package), which makes it compatible with a wide array of existing circuit boards and easy to integrate into various designs. The package is also conducive to optimal thermal management, ensuring the device operates within its specified temperature range.

For applications that demand high-performance switching with minimal signal distortion, the ADG201HSJN from Analog Devices Inc. offers an excellent solution. Its combination of speed, power efficiency, and signal integrity make it a preferred choice for designers looking to optimize their high-speed analog signal routing.

With its proven reliability and advanced features, the ADG201HSJN is a testament to Analog Devices Inc.'s commitment to providing superior products that meet the complex and evolving needs of the electronics industry.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4594 $69.8376
9+ $14.3257 $128.9313
13+ $13.8780 $180.4140
18+ $13.4303 $241.7454
23+ $12.9827 $298.6021
30+ $11.6396 $349.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess