EN
  • EN
  • DE

ADSP-21363KBC-1AA

Part No ADSP-21363KBC-1AA
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 333MHZ 136CSBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Clock Rate 333MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 136-CSPBGA (12x12)
Win Source Part Number 077841-ADSP-21363KBC-1AA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21363KBC-1AA CAD Model

Description

ADSP-21363KBC-1AA: High-Performance Digital Signal Processor

The ADSP-21363KBC-1AA from Analog Devices Inc. is a superior digital signal processor (DSP) that is part of the SHARC® Processor family, known for its high performance in terms of both processing speed and power efficiency. This particular model is designed to meet the rigorous demands of a wide range of audio, video, and industrial signal processing applications.

With its 32-bit architecture, this processor delivers exceptional computational power and speed, making it an ideal choice for applications that require intensive signal processing capabilities such as advanced audio processing, medical imaging, and industrial control systems. The ADSP-21363KBC-1AA boasts a high operating frequency and a large on-chip memory, which enables it to handle complex algorithms and large data sets with ease.

One of the standout features of this DSP is its ease of integration. It comes equipped with a variety of peripheral interfaces, including SPI, UART, and CAN, which allow it to easily connect with other components in a system. Additionally, the processor supports a wide range of I/O options, further enhancing its versatility and making it suitable for a broad array of applications.

The ADSP-21363KBC-1AA also emphasizes power efficiency, a critical factor for portable and embedded systems. With features like dynamic power-down options, it can minimize power consumption during idle periods without sacrificing performance. This makes it an excellent choice for battery-powered devices where longevity and reliability are paramount.

Developers will appreciate the comprehensive development tools and software support provided by Analog Devices, which include cross-compilers, emulators, and debuggers, all designed to streamline the development process and reduce time-to-market. Moreover, the SHARC Processor family is backed by a robust ecosystem of third-party applications, libraries, and development boards, offering a wealth of resources to help engineers leverage the full potential of the ADSP-21363KBC-1AA.

In summary, the ADSP-21363KBC-1AA from Analog Devices Inc. is a powerful and flexible DSP solution that delivers high-speed signal processing capabilities, extensive peripheral support, and efficient power management, making it a top choice for engineers looking to develop advanced digital processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.3559 $82.7118
4+ $33.9339 $135.7356
6+ $32.8736 $197.2416
8+ $31.8122 $254.4976
10+ $30.7519 $307.5190
13+ $27.5710 $358.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess