The ADSP-21266SKBCZ-2 is a high-performance digital signal processor (DSP) from the esteemed Analog Devices SHARC® processor family. This product is designed to cater to a wide range of applications, including professional and home audio, automotive audio, industrial control, instrumentation, and medical equipment, where the demand for intense processing capabilities and fast data throughput is paramount.
Key Features:
- High Processing Power: With its 32-bit architecture, the ADSP-21266SKBCZ-2 provides a robust platform for complex signal processing tasks, ensuring efficient handling of audio, control, and real-time data processing applications.
- On-chip Memory: Equipped with a large on-chip memory, it reduces the need for external memory components, which can simplify circuit design and improve system reliability.
- Flexible Peripheral Set: This DSP includes a variety of peripherals such as serial ports, parallel ports, and timers, which provide versatile interfacing options with other devices in a system.
- High-Speed I/O: The processor supports high-speed input/output interfaces, enabling quick data exchange with external devices, crucial for real-time processing requirements.
- Scalability: The SHARC processor family offers scalability, allowing designers to plan for future enhancements and system upgrades with minimal redesign efforts.
Technical Specifications:
- Core: SHARC
- Series: ADSP-21xx
- Speed: 266 MHz
- Interface: SPI, UART, Link Ports
- Package / Case: 208-BFCBGA, CSPBGA
- Operating Temperature: -40°C to +85°C
The ADSP-21266SKBCZ-2 by Analog Devices Inc. is a testament to the company's commitment to providing advanced DSP solutions that meet the critical needs of modern electronics. Its combination of performance, integration, and flexibility makes it an ideal choice for developers looking to create sophisticated systems that require reliable and efficient signal processing capabilities.