EN
  • EN
  • DE

ADSP-21160MKBZ-80

Part No ADSP-21160MKBZ-80
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Type Floating Point
Interface Host Interface, Link Port, Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 512kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 400-BBGA
Manufacturer Package 400-PBGA (27x27)
Win Source Part Number 1142177-ADSP-21160MKBZ-80
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21160M
Introduction Date January 20, 2000
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Unknown
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-21160MKBZ-80 CAD Model

Description

The ADSP-21160MKBZ-80 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This DSP is part of the SHARC® Processor family, which is known for its exceptional computational power and efficiency in processing audio, video, and voice signals. The ADSP-21160MKBZ-80 is designed to meet the demanding requirements of a wide range of applications, including professional and consumer audio, automotive systems, industrial control, and medical imaging devices.

Key Features:

  • High Clock Speed: Operates at a frequency of 80 MHz, providing rapid signal processing capabilities for complex algorithms.
  • Large On-chip Memory: Equipped with a substantial amount of integrated memory, facilitating efficient data handling and storage without the need for external memory components.
  • Advanced Architectural Design: Features a 32-bit floating-point architecture that delivers high precision and dynamic range, making it ideal for applications requiring detailed calculations.
  • Parallel Processing: Offers SIMD (Single Instruction, Multiple Data) support to execute multiple operations simultaneously, increasing overall system throughput.
  • Flexible Peripheral Interfaces: Comes with a variety of peripheral options including serial ports, parallel ports, and timers, which provide versatile connectivity options for system integration.
  • Power Efficiency: Engineered to deliver optimal performance with low power consumption, making it suitable for portable and energy-sensitive applications.

Applications:

  • Professional and Home Audio Systems
  • Automotive Audio and Telematics
  • Industrial Control Systems
  • Medical Imaging Equipment
  • Instrumentation and Measurement Devices

The ADSP-21160MKBZ-80 by Analog Devices Inc. is a testament to the company's commitment to providing cutting-edge technology that empowers developers to create sophisticated digital signal processing solutions. With its robust set of features and capabilities, this DSP stands as a top choice for engineers looking to push the boundaries of what's possible in signal processing.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess