EN
  • EN
  • DE

ADSP-21160MKB-80

Part No ADSP-21160MKB-80
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point/Floating-Point 32bit 80MHz 400-Pin BGA Tray / IC DSP CONTROLLER 32BIT 400 BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 512kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 400-PBGA (27x27)
Win Source Part Number 198823-ADSP-21160MKB-80
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-21160M
Introduction Date January 20, 2000
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-21160MKB-80 CAD Model

Description

The ADSP-21160MKB-80 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to meet the demanding requirements of high-performance signal processing applications. This powerful DSP is part of the SHARC® processor family, known for its exceptional computational speed and large on-chip memory.

Key Features

  • High Performance: With a core performance of 80 MHz, the ADSP-21160MKB-80 delivers up to 480 million floating-point operations per second (MFLOPS), enabling fast and efficient processing for complex algorithms.
  • Large On-Chip Memory: The processor is equipped with 4 MB of on-chip memory, which includes both program and data caches, facilitating rapid access to instructions and data.
  • Flexible Memory Architecture: The ADSP-21160MKB-80 features a highly flexible memory architecture with a 6-channel DMA controller, supporting external memory interfaces and providing ample bandwidth for data-intensive tasks.
  • Link Ports: Six bidirectional link ports allow for direct processor-to-processor communication in multiprocessor systems, enabling scalable performance for complex applications.
  • Peripheral Support: The DSP includes a variety of peripherals such as timers, serial ports, and parallel ports, providing versatile interfacing options with external devices.

Applications

The ADSP-21160MKB-80 is ideal for a wide range of applications where high-speed signal processing is crucial. These include:

  • Audio and video processing
  • Medical imaging systems
  • Industrial control systems
  • Instrumentation and measurement devices
  • Communications infrastructure

Technical Specifications

Parameter Value
Clock Speed 80 MHz
On-Chip Memory 4 MB
Floating-Point Performance 480 MFLOPS
Operating Temperature Range -40°C to +85°C
Package 240-BGA (Ball Grid Array)

With its robust feature set and exceptional performance, the ADSP-21160MKB-80 from Analog Devices Inc. is an excellent choice for developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess