EN
  • EN
  • DE

ADSP-2115KP-66

Part No ADSP-2115KP-66
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16bit 16.67MHz 25MIPS 68-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173488-ADSP-2115KP-66
Popularity Low
Supply and Demand Status Limited
Family Name ADSP-2115
Introduction Date March 19, 1996
ECCN 3A991.a.3
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2115KP-66 CAD Model

Description

The ADSP-2115KP-66 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc. Designed to meet the demanding requirements of high-speed signal processing applications, this DSP is a perfect blend of performance, flexibility, and reliability.

Key Features:

  • High Clock Speed: The ADSP-2115KP-66 operates at a clock speed of 66 MHz, enabling rapid processing and throughput for complex algorithms and signal processing tasks.
  • Memory Architecture: It includes a sophisticated memory architecture with on-chip program and data RAM, as well as a host of external memory interfaces, supporting both parallel and serial access modes.
  • Computational Power: With its 16-bit fixed-point architecture, the ADSP-2115KP-66 delivers powerful computational capabilities, making it ideal for applications such as audio processing, telecommunications, and control systems.
  • Peripheral Support: The processor features a variety of peripherals including serial ports, parallel ports, and timers, all of which enhance its interfacing capabilities with external devices.
  • Instruction Set: The ADSP-2115KP-66 boasts a rich instruction set optimized for DSP operations, which helps in achieving more efficient algorithm implementations.
  • Power Consumption: Despite its performance capabilities, the ADSP-2115KP-66 is designed to be power-efficient, making it suitable for both plugged and battery-powered applications.

Applications:

The versatility of the ADSP-2115KP-66 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Professional and consumer audio systems
  • Advanced telecommunications systems
  • Industrial control and automation
  • Instrumentation and test equipment
  • Medical imaging systems

Conclusion:

The ADSP-2115KP-66 from Analog Devices Inc represents a perfect solution for developers looking for a DSP that offers high performance, extensive features, and ease of integration. Its robust architecture and comprehensive set of tools and support ensure that it can handle the most challenging digital signal processing needs with efficiency and ease.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9864 $62.9592
7+ $17.2199 $120.5393
11+ $16.6817 $183.4987
15+ $16.1434 $242.1510
19+ $15.6052 $296.4988
25+ $13.9917 $349.7925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess