EN
  • EN
  • DE

ADSP-21065LKSZ-240

Part No ADSP-21065LKSZ-240
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLR 544KBIT 208MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Floating Point
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 208-MQFP (28x28)
Win Source Part Number 084744-ADSP-21065LKSZ-240
Family Name ADSP-21065L
Introduction Date June 01, 2000
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21065LKSZ-240 CAD Model

Description

Product Overview: ADSP-21065LKSZ-240 by Analog Devices Inc.

The ADSP-21065LKSZ-240 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leading company in the field of high-performance integrated circuits. This product is part of the ADSP-2106x family, known for its exceptional processing power and flexibility, making it an ideal choice for a wide range of applications, including audio processing, telecommunications, industrial control, and military systems.

Key Features:

  • High Clock Speed: The ADSP-21065LKSZ-240 operates at a clock speed of 240 MHz, enabling rapid data processing and real-time operation for demanding applications.
  • Advanced Architecture: This DSP features a 32-bit fixed-point architecture, providing a balanced combination of performance and precision for complex signal processing tasks.
  • On-Chip Memory: Equipped with large on-chip memory, it includes 544 KB of static RAM, which allows for efficient data management and reduced latency in critical operations.
  • I/O Processing: The processor supports a variety of input/output options, including a dedicated link port for high-speed data transfers, making it suitable for multi-processor systems.
  • Instruction Cache: With an on-chip instruction cache, the ADSP-21065LKSZ-240 can boost performance by minimizing memory access delays during program execution.

Applications:

The versatility of the ADSP-21065LKSZ-240 DSP makes it an excellent choice for a variety of applications. Its powerful processing capabilities are perfect for:

  • Advanced audio and video processing
  • Wireless and wired communication systems
  • Instrumentation and measurement equipment
  • Automotive electronics
  • Defense and aerospace electronics

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADSP-21065LKSZ-240 is no exception. It is designed to meet the stringent requirements of industrial and military applications, ensuring long-term performance and stability under various environmental conditions.

In summary, the ADSP-21065LKSZ-240 from Analog Devices Inc. offers a powerful combination of speed, precision, and versatility, making it a top choice for developers and engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess