EN
  • EN
  • DE

ADSP-21062LKBZ-160

Part No ADSP-21062LKBZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 2MBIT 225 BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Product Status Obsolete
Type Floating Point
Interface Host Interface, Link Port, Serial Port
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 225-BBGA
Supplier Device Package 225-PBGA (23x23)
Base Product Number ADSP-21062L
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910954-ADSP-21062LKBZ-160
Ultra Librarian 3D Model Ultra Librarian ADSP-21062LKBZ-160 CAD Model

Description

The ADSP-21062LKBZ-160 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., a leader in high-performance signal processing technology. This product is part of the SHARC® family of DSPs that are renowned for their exceptional computational power and speed, making them ideal for a wide range of applications, including audio processing, medical imaging, industrial control, and defense systems.

With a clock speed of 160 MHz, the ADSP-21062LKBZ-160 delivers high throughput and real-time processing capabilities essential for complex algorithms and demanding tasks. It features a 32-bit floating-point architecture, which ensures precision and dynamic range, critical for applications requiring accurate signal representation and manipulation.

The processor is equipped with 1 MB of on-chip SRAM, providing ample memory for data-intensive operations without the need for external memory, which can reduce system complexity and increase reliability. Additionally, the ADSP-21062LKBZ-160 boasts a highly parallel architecture that includes multiple computational units, allowing for simultaneous execution of operations and thus improving overall system performance.

Connectivity and interfacing are made easy with the processor's versatile I/O capabilities. It includes a host of peripherals such as serial ports, parallel ports, and link ports that facilitate communication with other devices and systems. Moreover, the ADSP-21062LKBZ-160 supports a variety of external memory interfaces, ensuring flexibility in system design and expansion.

The device is housed in a 240-pin BGA (Ball Grid Array) package, which provides a compact footprint for space-constrained applications while also ensuring robust electrical connections and efficient heat dissipation. For developers, Analog Devices Inc. offers comprehensive support, including development tools, software libraries, and reference designs, to accelerate the product development cycle.

In summary, the ADSP-21062LKBZ-160 from Analog Devices Inc. is a powerful and versatile DSP that offers the performance, precision, and integration required for today's high-speed signal processing applications. Its robust architecture, coupled with support from Analog Devices, makes it a top choice for engineers and system designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $349.6967 $349.6967
2+ $313.5212 $627.0424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,004 pieces
In Stock: 502 pieces Factory Stock: 502 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess