EN
  • EN
  • DE

ADSP-21061LKSZ-160

Part No ADSP-21061LKSZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 1MBIT 240MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 240-MQFP-EP (32x32)
Win Source Part Number 077834-ADSP-21061LKSZ-160
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21061LKSZ-160 CAD Model

Description

The ADSP-21061LKSZ-160 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the semiconductor industry. This product is part of the ADSP-2106x family, known for its exceptional speed and processing power, making it ideal for a variety of demanding applications in audio, video, telecommunications, and industrial control systems.

Key Features:

  • High Clock Speed: The DSP operates at a clock speed of 160 MHz, providing rapid data processing capabilities for real-time applications.
  • Advanced Architecture: It features a 32-bit floating-point architecture, which offers precision and dynamic range that are crucial for complex signal processing tasks.
  • Parallel Processing: Equipped with a parallel processing structure, the ADSP-21061LKSZ-160 can execute multiple operations simultaneously, enhancing overall system throughput.
  • On-chip Memory: The device includes a substantial amount of on-chip memory, reducing the need for external memory components and simplifying system design.
  • Flexible Interface Options: A variety of interface options are available, allowing for easy integration into a wide range of systems and applications.

Applications:

The ADSP-21061LKSZ-160 is versatile and can be used in numerous applications that require high-speed and accurate digital signal processing. Some of these applications include:

  • Audio and video processing systems
  • Telecommunication infrastructure
  • Instrumentation and measurement devices
  • Industrial control and automation systems
  • Medical imaging equipment

Reliability and Support:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADSP-21061LKSZ-160 is built to meet the highest standards, ensuring consistent performance and longevity. Additionally, customers can access comprehensive technical support and documentation, making the integration and use of this DSP as seamless as possible.

In conclusion, the ADSP-21061LKSZ-160 from Analog Devices Inc. is a powerful and reliable digital signal processor that offers a blend of performance, precision, and versatility, suitable for a wide array of high-demand applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess