EN
  • EN
  • DE

ADSP-21060LKB-160

Part No ADSP-21060LKB-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 32BIT 225 BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 512kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 225-PBGA
Win Source Part Number 198813-ADSP-21060LKB-160
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21060LKB-160 CAD Model

Description

The ADSP-21060LKB-160 is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional computational speed and efficiency. This DSP is part of the ADSP-2106x family, which is based on the SHARC® processor architecture, providing a perfect blend of power and precision for a wide range of signal processing applications.

Key Features

  • High Clock Speed: The ADSP-21060LKB-160 operates at a clock speed of 160 MHz, delivering rapid processing capabilities for demanding applications.
  • Large On-Chip Memory: It comes with 4 Mbits of on-chip SRAM, enabling efficient data handling without the need for external memory components.
  • Flexible Bus Architecture: The processor features a flexible bus architecture that includes a host interface, allowing for easy integration with other components in a system.
  • Parallel Computational Units: With multiple computational units, the ADSP-21060LKB-160 can execute several operations in parallel, significantly speeding up signal processing tasks.
  • Single Instruction, Multiple Data (SIMD): This capability allows the DSP to perform the same operation on multiple data points simultaneously, which is ideal for vector processing and matrix calculations.
  • IEEE Floating-Point Support: The processor supports IEEE 754 floating-point arithmetic, ensuring accurate and reliable computations, which is critical for many scientific and engineering applications.

Applications

The ADSP-21060LKB-160 is designed to handle complex digital signal processing tasks with ease. It is well-suited for applications such as:

  • High-fidelity audio processing
  • Advanced radar and sonar systems
  • Medical imaging equipment
  • Telecommunications infrastructure
  • Industrial control systems

With its robust set of features, the ADSP-21060LKB-160 from Analog Devices Inc. is an ideal choice for developers and engineers seeking a DSP that delivers both performance and versatility. Whether for audio processing, medical applications, or complex control systems, this processor is engineered to meet the rigorous demands of modern signal processing challenges.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess