EN
  • EN
  • DE

ADSP-2103KS-40

Part No ADSP-2103KS-40
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ADSP-2100 Family DSP Microcomputers / DSP Fixed-Point 16bit 10.24MHz 25MIPS 80-Pin PQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173466-ADSP-2103KS-40
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2103
Introduction Date March 19, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2103KS-40 CAD Model

Description

Analog Devices Inc. ADSP-2103KS-40 Overview

The ADSP-2103KS-40 is a high-performance digital signal processor (DSP) developed by Analog Devices Inc., a leader in the semiconductor industry. This particular model is part of the ADSP-2100 family, known for its efficient data manipulation capabilities, making it an ideal choice for a variety of complex signal processing tasks. The ADSP-2103KS-40 is designed to meet the demands of high-speed numeric processing applications, such as audio processing, telecommunications, industrial control, and instrumentation.

Key Features

  • Processing Speed: The ADSP-2103KS-40 operates at a speed of 40 MHz, providing a robust platform for executing fast and complex algorithms with precision.
  • Architecture: It features a 16-bit fixed-point architecture that balances performance with power efficiency, suitable for embedded applications.
  • On-Chip Memory: Includes integrated RAM and ROM, which facilitates quicker data access and improved overall system performance.
  • I/O Peripherals: The DSP is equipped with a variety of input/output options, including serial ports and parallel interfaces, offering flexibility in system design and connectivity.
  • Power Consumption: Designed with power efficiency in mind, the ADSP-2103KS-40 is suitable for use in portable devices where power conservation is critical.

Applications

The ADSP-2103KS-40 is versatile and can be used across a wide range of applications. Some common use cases include:

  • Advanced audio and video processing systems
  • Wireless and wired communication systems
  • Medical imaging and diagnostic equipment
  • Industrial control systems and robotics
  • Aerospace and defense electronics

Reliability and Support

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADSP-2103KS-40 is built to meet stringent industry standards, ensuring long-term performance and stability. Additionally, customers can access comprehensive technical support and documentation, making integration and development processes smoother.

Whether it's for an innovative consumer electronics project or a critical industrial application, the ADSP-2103KS-40 from Analog Devices Inc. stands as a powerful and reliable choice for your digital signal processing needs.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3615 $58.9765
27+ $4.3994 $118.7838
41+ $4.2620 $174.7420
57+ $4.1245 $235.0965
73+ $3.9871 $291.0583
97+ $3.5747 $346.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess