EN
  • EN
  • DE

ADSP-2101KP-66

Part No ADSP-2101KP-66
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ADSP-2100 Family DSP Microcomputers / DSP Fixed-Point 16bit 16.67MHz 25MIPS 68-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173461-ADSP-2101KP-66
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2101
Introduction Date March 19, 1996
ECCN 3A991.a.3
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2101KP-66 CAD Model

Description

ADSP-2101KP-66 Product Image

The ADSP-2101KP-66 is a high-performance, single-chip microprocessor from Analog Devices Inc. that integrates a powerful 16-bit fixed-point DSP (Digital Signal Processor) core. This processor is designed to meet the demanding requirements of high-speed numeric processing applications and is well-suited for a wide range of industrial, telecommunications, and consumer products.

Key Features

  • High-Speed Performance: With a 66 MHz clock speed, the ADSP-2101KP-66 delivers rapid processing capabilities that are essential for real-time signal processing tasks.
  • On-Chip Memory: It includes 2 KB of on-chip RAM, which facilitates quick data access and efficient processing without the need for external memory components.
  • Flexible Architecture: The processor features a highly flexible and programmable architecture that allows for easy integration into a variety of system designs.
  • Peripheral Support: An array of peripherals is supported, including timers, serial ports, and host interface options, enabling the processor to handle complex tasks and interface with other system components.
  • Power Efficiency: The ADSP-2101KP-66 is designed for low power consumption, making it an ideal choice for battery-operated devices or energy-conscious applications.

Applications

The ADSP-2101KP-66 is versatile and can be used in various applications, such as:

  • Audio and video processing
  • Wireless communication systems
  • Instrumentation and control systems
  • Automotive electronics
  • Medical imaging devices

Technical Specifications

Parameter Value
Clock Speed 66 MHz
On-Chip RAM 2 KB
Operating Temperature -40°C to +85°C
Package 68-Pin PLCC (Plastic Leaded Chip Carrier)

For developers and engineers looking for a reliable and robust DSP solution, the ADSP-2101KP-66 by Analog Devices Inc. offers the perfect blend of performance, flexibility, and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,240 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess