EN
  • EN
  • DE

ADRF6701ACPZ

Part No ADRF6701ACPZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description PLL Frequency Synthesizer Single 40-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 1.25 GHz
Max Frequency 1.25 GHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Number of Pins 40
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1009645-ADRF6701ACPZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADRF6701ACPZ CAD Model

Description

ADRF6701ACPZ - Quadrature Modulator from Analog Devices Inc.

ADRF6701ACPZ Product Image

The ADRF6701ACPZ is a high-performance quadrature modulator designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is part of their comprehensive range of RF (Radio Frequency) products, tailored to meet the demanding requirements of advanced wireless communication systems.

The ADRF6701ACPZ operates within a frequency range of 700 MHz to 3000 MHz, making it suitable for a wide array of applications, including broadband wireless access systems, satellite communications, and point-to-point radios. It integrates a high linearity mixer, a local oscillator (LO) amplifier, and a voltage-controlled oscillator (VCO), all within a compact 32-lead LFCSP (Lead Frame Chip Scale Package) measuring 5 mm x 5 mm.

Key features of the ADRF6701ACPZ include an exceptional output third-order intercept point (OIP3) of 26 dBm and a low noise floor of -160 dBm/Hz, which contribute to its superior signal quality and performance. The device also boasts a low LO leakage of -40 dBm, minimizing the potential for self-interference and ensuring cleaner signal transmission.

With an integrated fractional-N PLL (Phase-Locked Loop) synthesizer, the ADRF6701ACPZ provides fine frequency resolution and fast frequency hopping capabilities, which are essential for modern digital communication systems. The PLL also features a programmable charge pump current and three-state lock detect, further enhancing the modulator's flexibility and ease of integration into various system designs.

For ease of use, the ADRF6701ACPZ supports a serial port interface (SPI) for programming and control, allowing designers to adjust the device's settings and parameters conveniently. Additionally, its single-ended RF input simplifies the interface with external components and reduces the overall system complexity.

In summary, the ADRF6701ACPZ quadrature modulator from Analog Devices Inc. is an exceptional choice for system designers seeking a high-performance, frequency-agile solution for their RF modulation needs. Its integration of multiple RF functions into a single package not only saves space but also reduces the bill of materials and simplifies the design process.

You May Also Be Interested in

Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0429 $52.1716
10+ $10.7019 $107.0190
15+ $10.3675 $155.5125
20+ $10.0330 $200.6600
26+ $9.6986 $252.1636
35+ $8.6953 $304.3355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess