EN
  • EN
  • DE

ADRF5720BCCZN

Part No ADRF5720BCCZN
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 0.5DB LSB,6-BIT,SILICON DIGITAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Attenuation Value 0.5dB ~ 31.5dB
Frequency Range 9 kHz ~ 40 GHz
Power (Watts) 500mW
Impedance 50 Ohms
Package / Case 24-VFLGA Exposed Pad
Base Product Number ADRF5720
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910795-ADRF5720BCCZN
Ultra Librarian 3D Model Ultra Librarian ADRF5720BCCZN CAD Model

Description

From the renowned manufacturer Analog Devices Inc., comes the ADRF5720BCCZN, an advanced RF digital attenuator designed for precision applications in communication systems. This high-performance component is engineered to meet the rigorous demands of modern RF and microwave signal chains, providing designers with an exceptional level of control and flexibility.

Key Features

  • Frequency Range: The ADRF5720BCCZN operates over a broad frequency range, making it suitable for various applications, including cellular infrastructure, satellite communications, and broadband wireless services.
  • Attenuation Range: It offers a wide attenuation range, allowing for precise signal level adjustments to optimize system performance.
  • High Resolution: With its fine attenuation steps, the device ensures accurate signal control, which is critical in high-performance systems.
  • Low Insertion Loss: The ADRF5720BCCZN boasts low insertion loss, minimizing the impact on the signal path and preserving signal integrity.
  • Serial Control Interface: It features a serial control interface for convenient digital control, enabling easy integration into complex systems.
  • Compact Package: Housed in a compact package, the ADRF5720BCCZN is designed for space-constrained applications without compromising on functionality.

Applications

The versatility of the ADRF5720BCCZN makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Wireless infrastructure
  • Test and measurement equipment
  • Point-to-point radios
  • Defense and aerospace systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADRF5720BCCZN is no exception. Built to deliver consistent performance, this RF digital attenuator is a reliable component for critical signal processing tasks. Its robust design ensures long-term reliability in a wide range of environmental conditions, making it a trusted choice for engineers and designers across industries.

You May Also Be Interested in

TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
4 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $7.7316
Renesas Electronics America
RF ATTENUATOR 35DB 75OHM 16VFQFN
Lowest to $90.7463
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Renesas Electronics America
7-BIT 0.25DB DIGITAL STEP ATTENU
Lowest to $81.4926
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4445

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.0000 $110.0000
2+ $105.8647 $211.7294
3+ $101.7294 $305.1882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 727 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess