EN
  • EN
  • DE

ADRF5545ABCPZN

Part No ADRF5545ABCPZN
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description DUAL CHANNEL, 2.4 GHZ TO 4.2 GHZ / RF Front End 2.4GHz ~ 4.2GHz General Purpose 40-LFCSP-VQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
RF Type General Purpose
Frequency 2.4GHz ~ 4.2GHz
Features SPDT
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Base Product Number ADRF5545
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843918-ADRF5545ABCPZN
Ultra Librarian 3D Model Ultra Librarian ADRF5545ABCPZN CAD Model

Description

The ADRF5545ABCPZN from Analog Devices Inc. is a state-of-the-art dual-channel RF front-end module designed for time division duplexing (TDD) and frequency division duplexing (FDD) applications. This compact, integrated module is ideal for a wide range of wireless infrastructure equipment, including base stations, active antenna systems, and massive MIMO platforms.

Key Features

  • Frequency Range: The ADRF5545ABCPZN operates over a wide frequency range from 2.4 GHz to 4.2 GHz, making it suitable for various communication bands, including n77, n78, and n79 for 5G New Radio (NR) deployments.
  • Dual-Channel Operation: It features two independent channels with integrated high-power switches, low-noise amplifiers (LNAs), and high-power amplifiers (HPAs), delivering superior performance in a dual-path configuration.
  • High Linearity: The module provides high linearity with an output third-order intercept point (OIP3) that ensures minimal distortion in the presence of strong interfering signals.
  • Low Noise Figure: The low noise figure of the LNA enhances receiver sensitivity, which is crucial for maintaining high-quality signal reception.
  • Integrated Biasing: With integrated biasing circuits, the ADRF5545ABCPZN simplifies design complexity and reduces external component requirements.
  • Compact Size: Housed in a compact 6 mm x 6 mm LGA package, this module is designed to save valuable board space while providing robust RF performance.

Applications

The ADRF5545ABCPZN is optimized for wireless infrastructure applications, including:

  • 5G MIMO and phased array antennas
  • Macro and micro-cell base stations
  • Active antenna systems
  • Remote radio heads

Product Quality and Support

Analog Devices Inc. is known for its commitment to providing high-quality products and excellent customer support. The ADRF5545ABCPZN is backed by Analog Devices' extensive technical resources, including detailed datasheets, application notes, and design support to assist customers with their implementation.

You May Also Be Interested in

Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408
Maxim Integrated
IC AMP GPS/GNSS FRONTEND 10TDFN
Lowest to $10.5717
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7022 $74.1066
6+ $20.2686 $121.6116
9+ $19.6352 $176.7168
13+ $19.0018 $247.0234
16+ $18.3684 $293.8944
22+ $16.4682 $362.3004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess