EN
  • EN
  • DE

CC2640R2FRGZR

Part No CC2640R2FRGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 5dBm
Sensitivity -97dBm
Memory Size 128kB Flash, 20kB RAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 31
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 5.9mA
Current - Transmitting 9.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC2640
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 576770-CC2640R2FRGZR
Ultra Librarian 3D Model Ultra Librarian CC2640R2FRGZR CAD Model

Description

Product Overview: Texas Instruments CC2640R2FRGZR

The Texas Instruments CC2640R2FRGZR is a state-of-the-art wireless microcontroller (MCU) that offers a perfect blend of power efficiency, performance, and advanced connectivity features. Designed for low-power applications, this device is built to enable robust and secure wireless communication for a variety of Internet of Things (IoT) applications. It is part of the SimpleLink™ family, which delivers a consistent and scalable portfolio of devices aimed at simplifying the development and connectivity of IoT products.

Main Features

  • Bluetooth 5 Ready: The CC2640R2FRGZR is prepared for the latest Bluetooth 5 standard, providing increased throughput, enhanced security, and improved power efficiency.
  • Power-Efficient Performance: With its ARM Cortex-M3 processor running at 48 MHz, this MCU is optimized for low-power performance, which is critical for battery-operated devices.
  • Integration: The device integrates a rich set of peripherals, including a 31kB RAM, 128kB of flash, an ADC, and support for UART, SPI, and I2C interfaces, allowing for versatile application development.
  • RF Excellence: The CC2640R2FRGZR boasts a high-performance RF transceiver with extensive frequency support and programmable output power up to +5 dBm.

Applications

Thanks to its robust feature set and wireless capabilities, the CC2640R2FRGZR is ideal for a wide range of applications such as:

  • Wireless sensors and connected devices in home and building automation
  • Health and fitness trackers, medical devices, and wearable technology
  • Industrial monitoring and control systems
  • Smart energy and metering
  • Automotive connectivity and diagnostics

Development Support

Developers can leverage the extensive support provided by Texas Instruments, including development kits, reference designs, and online resources such as the TI E2E™ support community. The TI-RTOS operating system, as well as support for third-party operating systems, ensures that the CC2640R2FRGZR can be easily integrated into a wide array of IoT ecosystems.

With its excellent balance of power efficiency, processing capability, and wireless performance, the Texas Instruments CC2640R2FRGZR is a compelling choice for designers looking to create advanced and power-conscious wireless IoT solutions.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9663 $51.1238
62+ $1.6134 $100.0308
96+ $1.5630 $150.0480
133+ $1.5126 $201.1758
171+ $1.4622 $250.0362
229+ $1.3109 $300.1961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess