EN
  • EN
  • DE

ADRF5020BCCZN

Part No ADRF5020BCCZN
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description Microwave radios and very small aperture terminals | IC RF SWITCH SPDT 30GHZ 20LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type VSAT
Topology Absorptive
Circuit SPDT
Frequency Range 100MHz ~ 30GHz
Isolation 65dB
Insertion Loss 2dB
Test Frequency 20GHz
P1dB 28dBm
IIP3 52dBm
Impedance 50Ohm
Supply Voltage (V) 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-WFLGA Exposed Pad
Supplier Device Package 20-LGA (3x3)
Family Part Number ADRF5020
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 713453-ADRF5020BCCZN
Family Name ADRF5020
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADRF5020BCCZN CAD Model

Description

The ADRF5020BCCZN is a state-of-the-art RF switch designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is engineered to meet the demanding requirements of modern RF and microwave applications, making it an ideal choice for a wide range of industries including telecommunications, aerospace, defense, and test equipment.

Key Features:

  • Frequency Range: The ADRF5020BCCZN operates over an expansive frequency range, making it versatile for various applications.
  • High Isolation: With its high isolation characteristics, this RF switch ensures minimal signal leakage between ports, providing clear and uninterrupted signal paths.
  • Low Insertion Loss: The low insertion loss feature of the ADRF5020BCCZN maintains signal integrity by minimizing the loss of signal strength as it passes through the switch.
  • Non-Reflective Design: Its non-reflective design is essential for applications where signal reflection can cause interference or degrade performance.
  • Single Control Voltage: The switch operates with a single control voltage, simplifying the design and integration process for system designers.
  • CMOS/LVTTL Compatible: This RF switch is compatible with CMOS/LVTTL logic levels, making it easily interfaced with a variety of digital control circuits.

Applications:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communications Systems
  • RF Front-End Modules
  • Military and Space

The ADRF5020BCCZN is housed in a compact package, which is essential for space-constrained applications. Analog Devices Inc. has incorporated robust ESD protection, ensuring the longevity and reliability of the switch even in harsh environments. With its exceptional performance and quality, the ADRF5020BCCZN is a top-tier component for designers looking to enhance their RF and microwave systems.

Product Code: ADRF5020BCCZN

Manufacturer: Analog Devices Inc.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Murata Electronics North America
400MHz~6GHz RF Switches RoHS
Need more? Email Us
Infineon Technologies
50MHz~6GHz XFDFN-6(0.7X1.1) RF Switches RoHS
Lowest to $0.3580
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Skyworks Solutions Inc.
IC RF SWITCH SP8T HB+SP6T LB DIV
Lowest to $1.6485
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,666 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess