EN
  • EN
  • DE

ADRF5019BCPZN

Part No ADRF5019BCPZN
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 13GHZ 16LFCSP / RF Switch IC VSAT SPDT 50Ohm 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Strip
Product Status Active
RF Type VSAT
Topology Absorptive
Circuit SPDT
Frequency Range 100MHz ~ 13GHz
Isolation 25dB
Insertion Loss 1.5dB
Test Frequency 13GHz
P1dB 39dBm
IIP3 60dBm
Impedance 50Ohm
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number ADRF5019
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910787-ADRF5019BCPZN
Ultra Librarian 3D Model Ultra Librarian ADRF5019BCPZN CAD Model

Description

Introducing the ADRF5019BCPZN from Analog Devices Inc.

The ADRF5019BCPZN is a state-of-the-art silicon SPDT (Single Pole Double Throw) switch from Analog Devices Inc., a leader in high-performance analog technology. Designed for a broad range of RF and microwave applications, this switch is a perfect solution for designers looking for high isolation, low insertion loss, and fast switching speed in their communication systems.

Key Features

  • Frequency Range: The ADRF5019BCPZN operates over a wide frequency range from DC to 44 GHz, making it versatile for various applications including test equipment, microwave radios, and military end-use.
  • High Isolation: With an isolation of 30 dB typical at 30 GHz, this switch ensures minimal crosstalk between signal paths, providing clarity and integrity to the signals being transmitted or received.
  • Low Insertion Loss: The insertion loss is only 1.7 dB typical at 30 GHz, which means that the switch preserves signal strength effectively, ensuring minimal attenuation during the switching process.
  • Non-Reflective Design: It features a non-reflective design with 50-ohm matched ports, contributing to its superior RF performance and reducing signal reflections that can degrade overall system performance.
  • Fast Switching Speed: The ADRF5019BCPZN boasts a fast switching speed of 15 ns, enabling rapid signal routing that is essential for high-speed communication systems and agile frequency-hopping applications.
  • Power Handling: It offers an impressive input power handling capability of 27 dBm CW, accommodating a range of signal levels without compromising performance.

Package and Quality

The ADRF5019BCPZN is packaged in a compact, 4 mm × 4 mm, 24-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications while still providing excellent thermal performance. The product is RoHS compliant and supports lead-free soldering, aligning with environmental standards and regulations.

Applications

This high-performance switch is suitable for a multitude of applications, including but not limited to:

  • Wireless infrastructure (GSM, WCDMA, LTE, 5G)
  • RF and IF signal routing
  • Satellite communication systems
  • Phased array antennas
  • Test equipment and instrumentation

With its robust feature set, the ADRF5019BCPZN from Analog Devices Inc. is an ideal choice for RF designers seeking to enhance the performance and reliability of their systems.

You May Also Be Interested in

BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Richwave
QFN-6(1x1) RF Switches RoHS
Lowest to $0.5821
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0640 $60.2560
9+ $12.3602 $111.2418
13+ $11.9740 $155.6620
18+ $11.5877 $208.5786
23+ $11.2015 $257.6345
30+ $10.0427 $301.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess