EN
  • EN
  • DE

ADR520ART-R2

Part No ADR520ART-R2
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Precision Shunt Mode Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141560-ADR520ART-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR520ART-R2 CAD Model

Description

Introducing the ADR520ART-R2 Voltage Reference IC from Analog Devices Inc.

As a leading semiconductor company, Analog Devices Inc. is known for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). Among their extensive product line is the ADR520ART-R2, a precision voltage reference IC that stands out for its accuracy and stability.

Key Features of the ADR520ART-R2

  • High Accuracy: The ADR520ART-R2 offers a precise output voltage, ensuring reliable performance for critical applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference minimizes variations in output voltage due to temperature changes, maintaining its accuracy over a wide temperature range.
  • Wide Operating Range: This device can operate over a broad range of supply voltages, providing flexibility for use in various circuit configurations.
  • Low Dropout Voltage: The low dropout voltage feature enables the ADR520ART-R2 to function effectively even with minimal difference between the supply voltage and the reference voltage.
  • Small Footprint: Available in a compact package, the ADR520ART-R2 is ideal for space-constrained applications.

Applications

The ADR520ART-R2 is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Precision instrumentation
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The ADR520ART-R2 is no exception, as it is designed and manufactured to withstand the rigors of demanding environments while delivering consistent performance.

Technical Specifications

The ADR520ART-R2 has a nominal output voltage of 2.048 V, which is a common reference voltage for many analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). It features a maximum temperature coefficient of 30 ppm/°C, ensuring stability across its operating temperature range. The device is also characterized by a low output noise, making it suitable for high-precision applications.

For engineers and designers who require a reliable and precise voltage reference, the ADR520ART-R2 from Analog Devices Inc. is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess