EN
  • EN
  • DE

ADR5040ARTZ-REEL7

Part No ADR5040ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 2.8μVrms
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 009211-ADR5040ARTZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADR5040
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR5040ARTZ-REEL7 CAD Model

Description

Introducing the ADR5040ARTZ-REEL7 from Analog Devices Inc.

The ADR5040ARTZ-REEL7 is a high-precision voltage reference component designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is part of the ADR504x series, which is known for its excellent stability and accuracy in critical applications. The ADR5040ARTZ-REEL7 is an ideal choice for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: This device offers a precise 4.096 V output voltage, which is a common reference level for analog-to-digital and digital-to-analog converters.
  • Low Temperature Coefficient: It boasts an impressive low temperature coefficient, ensuring minimal voltage variation across a wide temperature range, which is crucial for maintaining accuracy in varying environmental conditions.
  • High Accuracy: The ADR5040ARTZ-REEL7 provides high accuracy with minimal deviation, making it reliable for precision applications.
  • Long-Term Stability: It demonstrates excellent long-term stability, which is a testament to its durability and the quality of performance over time.
  • Wide Operating Range: The device operates effectively over a broad range of currents, making it versatile for different circuit configurations.
  • Package Type: The product is offered in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Supply Range: A wide supply range enhances the flexibility of the device, allowing it to be used in various power supply scenarios.

Applications

The ADR5040ARTZ-REEL7 is commonly used in:

  • Precision data systems
  • Battery-powered devices
  • Industrial control systems
  • Portable instrumentation
  • Medical and healthcare equipment

With its high precision and stability, the ADR5040ARTZ-REEL7 voltage reference from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to enhance the performance of their electronic systems. It is available in a tape and reel format, denoted by the 'REEL7' suffix, which facilitates efficient handling and placement during the manufacturing process.

For detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1435 $51.4575
110+ $0.9383 $103.2130
170+ $0.9090 $154.5300
230+ $0.8797 $202.3310
295+ $0.8503 $250.8385
395+ $0.7624 $301.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,310 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess