EN
  • EN
  • DE

ADR5040ARTZ-REEL

Part No ADR5040ARTZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Mode Voltage References | IC VREF SHUNT 2.048V SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 2.8μVrms
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number ADR5040
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1141546-ADR5040ARTZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR5040ARTZ-REEL CAD Model

Description

Product Overview: ADR5040ARTZ-REEL

The ADR5040ARTZ-REEL is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the ADR504x series, known for its high accuracy and stability. The ADR5040ARTZ-REEL is specifically designed for precision data converters and various applications requiring a stable reference voltage.

Key Features

  • Voltage Output: The ADR5040 provides a fixed output voltage of 4.096 V, which is ideal for systems requiring a precise reference in that range.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures reliable performance for critical applications.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient of 10 ppm/°C max, providing stable performance over a wide temperature range.
  • Wide Operating Range: The device operates over a broad supply voltage range from 4.5 V to 18 V, accommodating varying supply conditions.
  • Long-Term Stability: Exhibiting long-term stability, the ADR5040ARTZ-REEL ensures consistent performance over time, which is crucial for sensitive applications.
  • Low Noise: With low output noise, this component contributes to the overall low noise performance of electronic systems.
  • Package: The device comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

The ADR5040ARTZ-REEL is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial control systems
  • Battery-powered devices
  • Medical and healthcare equipment
  • Automotive systems

Quality and Reliability

Analog Devices Inc. ensures that the ADR5040ARTZ-REEL meets the highest quality and reliability standards. This product is available in a tape and reel format, denoted by the 'REEL' suffix, making it suitable for automated assembly processes used in high-volume production environments.

For engineers and designers seeking a dependable voltage reference that combines precision, stability, and flexibility, the ADR5040ARTZ-REEL from Analog Devices Inc. is an excellent choice that promises to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6514 $52.1120
165+ $0.6094 $100.5510
255+ $0.5884 $150.0420
370+ $0.5464 $202.1680
480+ $0.5254 $252.1920
595+ $0.5044 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,120 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess