EN
  • EN
  • DE

ADR4550BRZ

Part No ADR4550BRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 5V 10mA 8-Pin SOIC N Tube / IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 2.8μVp-p
Voltage - Input 5.1 V to 15 V
Operating Supply Current 950μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1015317-ADR4550BRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADR4550
Introduction Date April 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADR4550BRZ CAD Model

Description

Product Overview: ADR4550BRZ by Analog Devices Inc.

The ADR4550BRZ is a high-precision voltage reference component manufactured by Analog Devices Inc., renowned for its exceptional accuracy and stability. Designed to cater to applications requiring a well-defined reference voltage, this device stands out in the market with its impressive features and specifications.

Key Features

  • Precision Reference Voltage: The ADR4550BRZ offers a stable 5.0 V output, making it an ideal choice for precision data converters and various other sensitive applications.
  • High Accuracy: It boasts an initial accuracy of ±0.02%, providing users with a reliable and precise reference voltage for critical measurement tasks.
  • Low Temperature Coefficient: With a temperature coefficient as low as 2 ppm/°C, the ADR4550BRZ ensures minimal deviation in output over a wide temperature range, enhancing the performance of temperature-sensitive applications.
  • Low Noise: This device exhibits an exceptionally low noise performance of 1.0 µV p-p/V, which is crucial for high-end instrumentation and precision applications where noise can significantly impact measurement quality.
  • Long-Term Stability: The ADR4550BRZ is designed to maintain its accuracy over time, offering a long-term stability of 50 ppm/√kHr, thus ensuring a consistent performance throughout its lifespan.
  • Wide Supply Range: The device operates with a supply range from 7 V to 18 V, providing flexibility in various supply conditions and system designs.
  • Output Load Capability: It can source up to 10 mA and sink up to 5 mA, making it versatile for driving a range of loads.

Applications

The ADR4550BRZ is particularly suited for high-precision applications such as:

  • Precision data acquisition systems
  • High-resolution converters
  • Medical and scientific instrumentation
  • Industrial process control systems
  • Automotive battery monitoring

With its robust package, the ADR4550BRZ is available in an 8-lead SOIC (Small Outline Integrated Circuit) form factor, which provides a compact and durable solution for space-constrained applications. Analog Devices Inc. ensures that this product is designed with the highest standards, offering reliability and performance that industry professionals trust.

For designers and engineers looking for a voltage reference that combines precision, stability, and versatility, the ADR4550BRZ from Analog Devices Inc. is an exemplary choice that meets a wide range of application requirements.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8407 $54.8849
14+ $7.3444 $102.8216
22+ $7.0963 $156.1186
31+ $6.6000 $204.6000
40+ $6.3519 $254.0760
50+ $6.1038 $305.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess