EN
  • EN
  • DE

ADR4520BRZ-R7

Part No ADR4520BRZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.02% 8SOIC  /  Series Voltage Reference IC Fixed 2.048V V ±0.02% 10 mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 10 mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 1µVp-p
Voltage - Input 3V ~ 15V
Current - Supply 950µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR4520
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADR4520BRZ-R7-ND,ADR4520BRZ-R7TR,505-ADR4520BRZ-R7TR,-2735-ADR4520BRZ-R7CT,ADR4520BRZ-R7DKR-ND,ADR4520BRZ-R7CT-ND,ADR4520BRZ-R7TR-ND,2156-ADR4520BRZ-R7,ADR4520BRZ-R7CT,505-ADR4520BRZ-R7CT,-2735-ADR4520BRZ-R7DKR,505-ADR4520BRZ-R7DKR,ADR4520BRZ-R7DKR,ANAANAADR4520BRZ-R7
Standard Package 1,000
Win Source Part Number 991401-ADR4520BRZ-R7
Ultra Librarian 3D Model Ultra Librarian ADR4520BRZ-R7 CAD Model

Description

Product Overview: ADR4520BRZ-R7 by Analog Devices Inc.

The ADR4520BRZ-R7 is a high-precision voltage reference component from the renowned manufacturer Analog Devices Inc., recognized for its exceptional stability and accuracy in critical applications. This product is a vital part of electronic systems where precise voltage benchmarks are crucial for performance, such as data converters, portable instrumentation, and industrial control systems.

Key Features

  • Voltage Output: The ADR4520BRZ-R7 offers a fixed 2.048V output, which is commonly used as a reference in 12-bit, 14-bit, and 16-bit analog-to-digital converters (ADCs), ensuring high-resolution signal conversion.
  • High Accuracy: With an initial accuracy of ±0.02%, this component provides a highly precise voltage reference, which is essential for maintaining the integrity of the signal processing chain.
  • Low Temperature Coefficient: The device features an excellent temperature coefficient, typically 2 ppm/°C, which minimizes the variation in output voltage with changes in temperature, thereby enhancing the system's reliability across different operating conditions.
  • Long-Term Stability: It demonstrates superior long-term stability, making it a reliable choice for systems that require consistent performance over an extended period.
  • Wide Operating Range: The ADR4520BRZ-R7 operates across a broad supply voltage range from 4.5V to 18V, providing flexibility in various power supply designs.

Package and Quality

The ADR4520BRZ-R7 comes in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications while still offering robustness for industrial environments. The component is available in tape and reel form, with the suffix 'R7' indicating a 7-inch reel packaging, facilitating efficient assembly processes for high-volume production.

Applications

This voltage reference is designed for diverse applications across multiple industries. It is particularly useful in precision data acquisition systems, medical and healthcare equipment, high-resolution ADCs and digital-to-analog converters (DACs), and any system where an accurate and stable reference voltage is paramount.

In summary, the ADR4520BRZ-R7 from Analog Devices Inc. is a top-tier, reliable voltage reference that offers precision, stability, and flexibility, making it an excellent choice for designers and engineers who demand the highest level of performance from their electronic components.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5430 $54.1720
9+ $11.1122 $100.0098
14+ $10.7650 $150.7100
20+ $10.4177 $208.3540
25+ $10.0704 $251.7600
34+ $9.0287 $306.9758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess