EN
  • EN
  • DE

ADR441ARMZ

Part No ADR441ARMZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.2μVp-p
Voltage - Input 3 V to 18 V
Operating Supply Current 3.75mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1015298-ADR441ARMZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR441ARMZ CAD Model

Description

Introducing the ADR441ARMZ Voltage Reference from Analog Devices Inc.

The ADR441ARMZ is a high-precision voltage reference component from the renowned manufacturer Analog Devices Inc., designed to provide a stable and accurate reference voltage for a wide range of applications. This device is part of the ADR44x series, which is known for its low noise, high accuracy, and long-term stability, making it an ideal choice for precision data converters and various analog circuits.

Key Features:

  • High Accuracy: The ADR441ARMZ offers an impressive initial accuracy of ±0.1%, ensuring precise voltage regulation for sensitive applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3 ppm/°C, this device provides consistent performance over a wide temperature range, making it suitable for both commercial and industrial environments.
  • Low Noise: The ADR441ARMZ exhibits an exceptionally low noise level of 1.0 µV p-p (0.1 Hz to 10 Hz), which is crucial for high-end instrumentation and noise-sensitive circuits.
  • Wide Output Voltage Range: This voltage reference can provide a stable output voltage of 2.5V, catering to a broad spectrum of applications.
  • Long-Term Stability: Exhibiting excellent long-term stability of 50 ppm/1000 hours at 25°C, the ADR441ARMZ ensures reliability and consistency in performance over time.
  • Load Regulation: With a load regulation specification of 15 ppm/mA, it maintains a stable output despite changes in load current.
  • Supply Range: The device operates from a wide supply range of 4 V to 18 V, providing flexibility in various power supply configurations.
  • Package: The ADR441ARMZ comes in a compact MSOP-8 package, making it suitable for space-constrained applications.

Applications:

The ADR441ARMZ is versatile and can be utilized in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Battery-powered equipment
  • Industrial control systems
  • Medical and healthcare instrumentation
  • Automotive electronics

With its combination of high accuracy, low noise, and stability, the ADR441ARMZ from Analog Devices Inc. is a top-tier solution for engineers and designers looking to enhance the performance of their electronic systems. Whether for precision measurement or reliable control, this voltage reference promises to deliver exceptional results.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4896 $50.9376
13+ $7.9523 $103.3799
20+ $7.6836 $153.6720
28+ $7.1463 $200.0964
37+ $6.8777 $254.4749
46+ $6.6090 $304.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess