EN
  • EN
  • DE

ADR441ARMZ-REEL7

Part No ADR441ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.2μVp-p
Voltage - Input 3 V to 18 V
Operating Supply Current 3.75mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 123012-ADR441ARMZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR441ARMZ-REEL7 CAD Model

Description

Product Overview: ADR441ARMZ-REEL7 by Analog Devices Inc.

The ADR441ARMZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its expertise in the design and production of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the ADR441 series, which is known for its stability and accuracy in providing reference voltages for various applications.

Key Features

  • Output Voltage: The ADR441ARMZ-REEL7 offers a precise output voltage of 2.048V, which is ideal for many analog-to-digital and digital-to-analog conversions, ensuring accurate data processing and signal integrity.
  • High Accuracy: This product boasts an impressive initial accuracy of ±0.1%, making it a reliable choice for precision applications where voltage accuracy is critical.
  • Low Temperature Coefficient: With a temperature coefficient of 3 ppm/°C (typical), the ADR441ARMZ-REEL7 ensures stable performance across a wide temperature range, minimizing the impact of temperature variations on the voltage reference.
  • Low Noise: The device features low noise output, with 7 µV p-p (0.1 Hz to 10 Hz) typical noise performance, which is essential for sensitive electronic applications.
  • Wide Supply Range: It operates with a supply range from 4.1V to 18V, providing flexibility in various power supply configurations and ensuring compatibility with a broad range of systems.
  • Package and Supply Format: The ADR441ARMZ-REEL7 is offered in an 8-lead MSOP package and is supplied on a 7-inch reel, facilitating efficient handling and integration into automated manufacturing processes.

Applications

The ADR441ARMZ-REEL7 is suited for a variety of applications that demand high precision and stability, including:

  • Data acquisition systems
  • Instrumentation and test equipment
  • Precision power supplies
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)

With its combination of accuracy, stability, and low noise, the ADR441ARMZ-REEL7 from Analog Devices Inc. is an excellent choice for professionals seeking a reliable voltage reference source for their high-performance electronic systems.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0068 $52.0272
10+ $10.6723 $106.7230
15+ $10.3388 $155.0820
20+ $10.0053 $200.1060
26+ $9.6717 $251.4642
35+ $8.6712 $303.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess