EN
  • EN
  • DE

ADR440ARMZ-REEL7

Part No ADR440ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 10mA
Tolerance ±0.15%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1μVp-p
Voltage - Input 3 V to 18 V
Operating Supply Current 3.75mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 127930-ADR440ARMZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR440ARMZ-REEL7 CAD Model

Description

Product Overview: ADR440ARMZ-REEL7

The ADR440ARMZ-REEL7 is a high-precision, low-noise voltage reference from Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the ADR44x series, which is known for its exceptional stability and accuracy in a variety of applications.

This voltage reference comes in a compact MSOP-8 package and is supplied on a 7-inch reel, making it suitable for automated assembly processes. The ADR440ARMZ-REEL7 provides a precise 4.096V output, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring compatibility with many microcontrollers and signal processing devices.

Featuring a low temperature coefficient of 3 ppm/°C maximum and an initial accuracy of ±0.1%, the ADR440ARMZ-REEL7 ensures a stable voltage reference over a wide operating temperature range from -40°C to +125°C. This makes it ideal for high-precision industrial, medical, and communication equipment where consistent performance is crucial.

The device boasts a low dropout voltage, allowing it to function efficiently even with minimal headroom above the output voltage. Additionally, it has a low output noise of only 3 µV p-p (0.1 Hz to 10 Hz), contributing to an improved signal-to-noise ratio in sensitive applications. The ADR440ARMZ-REEL7 also features a low quiescent current, which enhances its suitability for battery-powered and portable devices.

With a sink and source capability of 10 mA, the ADR440ARMZ-REEL7 can handle a wide range of loads, making it a versatile choice for various circuit designs. The integrated trim terminal allows for fine-tuning of the output voltage to accommodate specific application requirements, providing designers with additional flexibility.

In summary, the ADR440ARMZ-REEL7 from Analog Devices Inc. is a reliable and precise voltage reference that offers excellent performance for applications requiring high stability and low noise. Its compatibility with automated assembly and its robust feature set make it an excellent choice for engineers and designers looking to enhance the accuracy and consistency of their electronic systems.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2140 $55.9260
20+ $5.0987 $101.9740
31+ $4.9394 $153.1214
42+ $4.7800 $200.7600
55+ $4.6207 $254.1385
73+ $4.1427 $302.4171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,394 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess